5.1 This test method is part of an overall suite of related test methods that provide repeatable measures of human-system interaction capability including robotic system mobility, dexterity, inspection, remote operator proficiency, and situational awareness. In particular, the operator control unit...
Aircraft surface precipitation static (p-static) charge can be generated when aircraft fly through ice particles, rain, snow and dust. However, in the context of p-static protection, this document is used for providing guidance for any thing that charges the outer surface of the aircraft (e.g....
This document is a supplement to SAE/USCAR 17 and is intended to give recommended usages for one and two-way RF connectors and dimensional requirements for 2-way RF connectors and hybrid (RF & DC power) connectors which are not currently specified elsewhere. The radio frequency (RF)...
1.1 This terminology is a compilation of definitions of technical terms used in the plastic piping industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee F17 is...
1.1 This terminology is a compilation of definitions of technical terms used in the cannabis industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee D37 is responsible it...
1.1 This terminology is a compilation of definitions of technical terms used in the cannabis industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 When a term is used in an ASTM document for which Committee D37 is responsible it...
5.1 This test method is part of an overall suite of related test methods that provide repeatable measures of robotic system mobility and remote operator proficiency. The operational endurance of a ground robot significantly impacts the performance of the robot during a variety of tasks. Robot...
Vehicle electrical/electroni
This SAE Standard covers the measurement of voltage transient immunity and within the applicable frequency ranges, audio (AF) and radio frequency (RF) immunity, and conducted and radiated emissions. By reference, ISO 11452-3, ISO 11452-7, ISO 11452-8, ISO 11452-10, ISO 11452-11, ISO 11452-2,...