loading
ASTM D5395-03(2023) - Standard Specification for Reclaimed Methylene Chloride
August 1, 2023 - ASTM International

This specification covers reclaimed methylene chloride used in various industries for noncritical applications. Tests for specific gravity, acidity, water content, appearance, color, nonvolatile residue, chloride content, assay, and 1,1,1-trichloroethane content shall be performed and shall...

ASTM F2026-23 - Standard Specification for Polyetheretherketone (PEEK) Polymers for Surgical Implant Applications
August 1, 2023 - ASTM International

This specification covers polyetheretherketone (PEEK) polymer in virgin forms as pellets, powder, and so forth. It provides requirements and associated test methods for these thermoplastics when they are to be used in the manufacture of intracorporeal devices such as surgical implants or components...

ASTM D1752-18(2023) - Standard Specification for Preformed Sponge Rubber, Cork, and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
July 1, 2023 - ASTM International

This specification covers preformed expansion joint fillers for use in concrete, brick, stone, and other paving and structural construction. The fillers are available in the following types: Type I, sponge rubber, which shall consist of preformed strips of a durable elastic sponge rubber compound...

J200_202303 - Classification System for Rubber Materials
March 23, 2023 - SAE International

This classification system tabulates the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic rubbers, alone or in combination) that are intended for, but not limited to, use in rubber products for automotive applications.

ASTM F3348-23a - Standard Specification for Plastic Press Insert Fittings with Factory Assembled Stainless Steel Press Sleeve for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
April 1, 2023 - ASTM International

1.1 This specification covers plastic press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and a tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 3/8 , 1/2 , 3/4 , 1, 11/4 , 11/2 , and 2 that...

ASTM E2635-22 - Standard Practice for Water Conservation in Buildings Through In-Situ Water Reclamation
December 1, 2022 - ASTM International

1.1 In an effort to help meet growing demands being placed on available water supplies and water treatment facilities, many communities throughout the United States and the world are turning to water reclamation and reuse. Water reclamation and reuse offer an effective means of conserving the...

ASTM F2159-23a - Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps for SDR9 Crosslinked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
March 1, 2023 - ASTM International

1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings, or alternate stainless steel clamps for four sizes Nominal Tubing Sizes (NTS) (3/8 , 1/2 , 3/4 , and 1) of cross-linked polyethylene (PEX) tubing that meet the requirements for Specification...

ASTM F876-23 - Standard Specification for Crosslinked Polyethylene (PEX) Tubing
February 1, 2023 - ASTM International

1.1 This specification covers crosslinked polyethylene (PEX) tubing that incorporates an optional polymeric inner, middle or outer layer and that is outside diameter controlled, made in nominal SDR9 tubing dimension ratios except where noted, and pressure rated for water at three temperatures (see...

ASTM F877-23 - Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
February 1, 2023 - ASTM International

1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are intended for 100 psi (0.69 MPa) water service up to and including a maximum working temperature of...

ASTM F3347-23 - Standard Specification for Metal Press Insert Fittings with Factory Assembled Stainless Steel Press Sleeve for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
February 1, 2023 - ASTM International

1.1 This specification covers copper alloy metal press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 5/16 , 3/8 , 1/2 , 5/8 , 3/4 , 1,...

ASTM F3348-23 - Standard Specification for Plastic Press Insert Fittings with Factory Assembled Stainless Steel Press Sleeve for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
February 1, 2023 - ASTM International

1.1 This specification covers plastic press insert fittings with factory assembled stainless steel press sleeves incorporating 3 view holes and a tool locator ring. These fittings are for use with cross-linked polyethylene (PEX) tubing in nominal sizes 3/8 , 1/2 , 3/4 , 1, 11/4 , 11/2 , and 2 that...

ASTM D816-06(2023) - Standard Test Methods for Rubber Cements
January 1, 2023 - ASTM International

1.1 These test methods cover tests to measure the properties of adhesives, commonly called rubber cements, that may be applied in plastic or fluid form and that are manufactured from natural rubber, reclaimed rubber, synthetic elastomers, or combinations of these materials. All tests are not...

ASTM F1807-23 - Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps, for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
February 1, 2023 - ASTM International

1.1 This specification covers metal insert fittings and copper crimp rings, or alternate stainless steel clamps, for use with cross-linked polyethylene (PEX) tubing in Nominal Tubing Size (NTS) 3/8 , 1/2 , 5/8 , 3/4 , 1, 1 1/4 , 11/2 , and 2 nominal sizes that meet the requirements for...

ASTM F2159-23 - Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps for SDR9 Crosslinked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
February 1, 2023 - ASTM International

1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings, or alternate stainless steel clamps for four sizes Nominal Tubing Sizes (NTS) (3/8 , 1/2 , 3/4 , and 1) of cross-linked polyethylene (PEX) tubing that meet the requirements for Specification...

ASTM D3035-22 - Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Controlled Outside Diameter
November 1, 2022 - ASTM International

1.1 This specification covers polyethylene (PE) pipe made in thermoplastic pipe dimension ratios based on outside diameter IPS 1/2 to 3, for both non-pressure and pressure rated water (see Appendix X1). Included are requirements for polyethylene compounds and PE plastic pipe, a system of...

ASTM D926-17(2022) - Standard Test Method for Rubber Property—Plasticity and Recovery (Parallel Plate Method)
October 1, 2022 - ASTM International

1.1 This test method covers the determination of plasticity and recovery of unvulcanized rubber by means of the parallel plate plastometer. Uncompounded, compounded, and reclaim rubber may be tested. Note 1: ISO 2007 and Test Method D3194 use a principle similar to this test method although...

ASTM D1330-04(2022) - Standard Specification for Rubber Sheet Gaskets
October 1, 2022 - ASTM International

This specification covers gaskets cut from sheet rubber that are intended for general gasket applications on water, air, and low-pressure steam. The rubber sheet gasket covered by this specification are not intended for use with oils and strong acids. Compounds furnished under this specification...

ASTM D1869-15(2022) - Standard Specification for Rubber Rings for Fiber-Reinforced Cement Pipe
October 1, 2022 - ASTM International

This specification covers rubber rings used as seals for asbestos-cement pipe joints. Material under this specification consists of natural or synthetic rubber rings, or both, for use in applications requiring non-oil resistant rings, and synthetic rubber rings for use in applications requiring...

ASTM D6505-00(2022) - Standard Test Method for Assay of normal-Propyl Bromide Content
May 1, 2022 - ASTM International

1.1 This test method provides a basis for the determination of the normal-propyl bromide (weight %) in the presence of stabilizers and impurities, in virgin or reclaimed normal-propyl bromide (nPB). The application range is from 50?wt % to 100 wt %. 1.2 This international standard was...

ASTM D2110-00(2022) - Standard Test Method for pH of Water Extractions of Halogenated Organic Solvents and Their Admixtures
May 1, 2022 - ASTM International

1.1 This test method covers the measurement of the pH of water extractions of halogenated organic solvents and admixtures thereof. This test method is applicable for the determination of the pH of water extractions of virgin, reclaimed, or used solvents. 1.2 This standard does not purport to...

Advertisement