This (CID) covers the general requirements for flameproof, fusible resistors. These resistors act as a wire-wound resistor and a fuse, and are used in applications where precise control of fusing point and time lags are necessary. These resistors eliminate fire hazard...
Establishes standard terms, inspection procedures and methods of test for use in sectional and detail specifications for qualification approval and capability approval of fixed film resistor networks.
The standard also bears a QC number. This number, QC 400400 is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed resistor networks in which each individual resistor can be measured. The resistors may...
Scope. This drawing describes the requirements for a thermocouple lead spool resistor and replaces MIL-DTL-7790.
This drawing describes the requirements for a precision, fixed, film, resistor.
This drawing describes the requirements for a coil strip resistor.
This drawing describes the requirements for a precision, fixed, film, resistor.
This specification covers power, adjustable, wirewound, resistors for use in electrical, electronic, communication, and associated equipment. These resistors have a resistance range of 1 ohm to 15,000 ohms, inclusive, and a resistance tolerance of ±5 percent. The power ratings cover a...
Prescribes terms, definitions, methods of test and inspection requirements for use in sectional and detail specifications for fixed resistors of assessed quality.
The standard also bears a QC number. This number, QC 400500 is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). The standard applies to fixed resistor networks in which not all resistors are in dividually measurable. The...
Scope. This specification covers the requirements for style RV4 composition, variable resistors.
Applicable to fixed film resistor networks. The resistor elements may be individually isolated or interconnected in any circuit configuration.
Relates to fixed discrete resistors with the exception of those whose prime usage requires that resistance is temperature or voltage dependent.
This specification covers the requirements for style RV2 composition, variable resistors.
This specification covers the requirements for style RV6 composition, variable resistors.
This specification covers the detail requirements for style 2RV7 composition, variable, dual (2 ganged) resistor.