This International Standard specifies the characteristics and quality assurance requirements for solid rivets made in aluminium or aluminium alloy for aerospace construction. It is applicable whenever it is referenced in a definition document.
This document specifies the requirements relating to: Titanium TI-P99002 Annealed Wires for rivets 1,6 mm ≤ D ≤ 10 mm for aerospace applications.
This European Standard specifies the requirements relating to: Aluminium 1050A-H14 Wire for solid rivets D ≤ 10 mm for aerospace applications.
This document specifies the requirements relating to: Steel FE-PA11 Softened and cold drawn Wires for rivets 1 mm ≤ D ≤ 10 mm for aerospace applications.
This European Standard specifies the requirements relating to: Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution treated and precipitation treated Wires for rivets 2 mm ≤ D ≤ 10 mm Rm ≥ 960 MPa for aerospace applications.
This European Standard specifies the dimensions, tolerances and mass of rivets with universal head, close tolerance, inch series, for aerospace application.
This standard specifies the characteristics of washers for rivet assemblies, in aluminium alloy, anodized, metric series, for maximum operating temperature 120 °C, for aerospace applications.
This European Standard specifies the dimensions, tolerances and mass of rivets with 100° medium flush head, close tolerance, inch series, for aerospace application.
This European Standard specifies the dimensions, tolerances and masses of rivets with 100° normal flush head, close tolerance, inch series, for aerospace application.