This European Standard specifies the initial performance requirements and laboratory test methods for retroreflecting road studs intended for use as permanent and temporary road marking materials.
This European Standard describes a test method for carrying out road trials on retroreflecting road studs for use in both permanent and temporary applications. Specifications are given for test sites and for application patterns, and a recommendation is given for the...
Reflecting and non-reflecting road studs, including temporary reflecting road studs for use at road work installations. Recommendations for the installation of road studs are also given.
This specification defines the mechanical and material requirements for externally threaded fasteners sized M39 and smaller. This specification is based on ISO 898-1. However, only Property Class described in this document shall be used. Note: Nothing in this standard supercedes applicable laws and...
This document specifies a method for the generation of tyre and road wear particles (TRWP) in a road simulator laboratory that is representative of actual driving conditions. Guidance is provided for the road simulator system, test pavement and tyres, vacuum collection system,...
1 Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. The Road Noise Evaluation Procedure, GMW8460, and Transducer Calibration...
This European Standard specifies the requirements for wear simulator test for road marking materials intended for use in both permanent and temporary road markings including those with increased retroreflection under wet and rain conditions, without road studs. It gives...
This European Standard specifies the requirements for wear simulator test for road marking materials intended for use in both permanent and temporary road markings including those with increased retroreflection under wet and rain conditions, without road studs. It gives...
This document specifies methods to obtain representative samples of road marking materials for testing and gives the appropriate test methods. The methods to obtain representative samples are described as appropriate for the main product types, i.e. paint, cold plastics, thermoplastics,...
This document specifies methods to obtain representative samples of road marking materials for testing and gives the appropriate test methods. The methods to obtain representative samples are described as appropriate for the main product types, i.e. paint, cold plastics, thermoplastics,...