loading
JIS E 4021 - Rolling stock - Measurement of noise inside railbound vehicles
March 11, 2008 - JSA

This Standard specifies the conditions for obtaining reproducible and comparable measurement results of levels and spectra of noise inside railway vehicles (hereafter referred to as "vehicle"). This Standard is applicable for: - type test; - periodic monitoring test; The results may be used,...

ISO 5948 - Railway rolling stock material - Ultrasonic acceptance testing
December 1, 2018 - ISO

This document specifies the test conditions and the acceptance levels for ultrasonic acceptance tests for the railway rolling stock material, such as tyres, axles and wheels. Unless otherwise agreed, this document is applied when the product standards require mandatory ultrasonic...

JIS E 4025 - Rolling stock - Acoustics - Measurement of noise emitted by railbound vehicles
April 20, 2009 - JSA
A description is not available for this item.
BS DD ENV 50121-3-2 - Railway Applications - Electromagnetic Compatibility Part 3.2: Rolling Stock - Apparatus
August 15, 1996 - BSI

Specifies emission and immunity requirements for electrical and electronic apparatus for use on rolling stock. Covers the frequency range d.c. to 400 GHz.

JIS E 4118 - Rolling stock - Bourdon tube pressure gauges
October 20, 2015 - JSA
A description is not available for this item.
JIS E 4031 - Rolling stock equipment - Vibration and shock tests
May 22, 2013 - JSA
A description is not available for this item.
DS/EN 13272 - Railway applications - Electrical lighting for rolling stock in public transport systems
March 26, 2012 - DS

This European Standard contains performance requirements and recommendations for electrical lighting systems in the interiors of public transport railway rolling stock under all operating and emergency conditions. This European Standard does not address lighting installed in...

DS/EN 61881-1 - Railway applications - Rolling stock equipment - Capacitors for power electronics - Part 1: Paper/plastic film capacitors
May 2, 2011 - DS

IEC 61881-1:2010 applies to capacitors for power electronics intended to be used on rolling stock. The rated voltage of capacitors is limited to 10 000 V. The operating frequency of the systems in which these capacitors are used is usually up to 15 kHz, while the pulse frequencies may...

DS/EN 50215 - Railway applications – Rolling stock – Testing of rolling stock on completion of construction and before entry into service
January 20, 2010 - DS

This European Standard specifies general criteria to demonstrate by testing that newly constructed complete railway vehicles conform with standards or other normative documents. This standard is intended to be used as technical instructions for the processing of tests which may be needed for...

BS EN 61373 - Railway applications - Rolling stock equipment - Shock and vibration tests
October 31, 2010 - BSI
A description is not available for this item.
BS EN 50238 - Railway applications - Compatibility between rolling stock and train detection systems
May 14, 2003 - BSI
A description is not available for this item.
BS EN 61881 - Railway Applications - Rolling Stock Equipment - Capacitors for Power Electronics
January 15, 2000 - BSI
A description is not available for this item.
JIS E 4032 - Railway Rolling Stock Parts - Test Methods for Shock
May 12, 1994 - JSA
A description is not available for this item.
JIS E 4023 - Vibration characteristics of railway rolling stock - Measuring methods
December 26, 1990 - JSA
A description is not available for this item.
ISO 6933 - Railway Rolling Stock Material - Magnetic Particle Acceptance Testing
January 1, 1986 - ISO
A description is not available for this item.
DS/EN 60077-5 - Railway applications – Electrical equipment for rolling stock – Part 5: Electrotechnical components – Rules for HV Fuses
November 28, 2003 - DS

The purpose of this part of IEC 60077 is to give additional or amended rules for high voltage fuses as a supplement to those given by IEC 60077-2. NOTE: In this product standard the term high fuses is used in the context of the voltages used in the field of railway rolling stock. The...

BS DD ENV 50121-3-1 - Railway Applications - Electromagnetic Compatibility Part 3.1: Rolling Stock - Train and Complete Vehicle
July 15, 1996 - BSI

Specifies emission and immunity requirements for traction stock, trainsets and independent hauled stock. Covers the frequency range d.c. to 400 Ghz.

BS 5892-4 - Railway Rolling Stock Materials - Part 4: Specification for Forged and Rolled Tyres
November 15, 1992 - BSI

Requirements for the manufacture, inspection and testing of rolled steel tyres for tractive and trailing stock.

BS 5892-2 - Railway Rolling Stock Materials - Part 2: Specification for Forged and Rolled Wheel Centres
November 15, 1992 - BSI

Requirements for the manufacture, inspection and testing of centres in the machined, part machined or ready for assembly condition for tractive and trailing stock.

Advertisement