loading
IAPMO IGC 263 - Roof Drain Terminal Outlets
April 1, 2013 - IAPMO

This Standard covers roof drain terminal outlets used for connecting roof drain downspouts in sizes NPS‐2 to NPS‐12, and specifies requirements for materials, physical characteristics, performance testing, and markings. Roof drain terminal outlets covered...

ASME A112.21.2M - Roof Drains
January 1, 1983 - ASME

Development of standards for roof drains including general purpose, gutter and cornice, parapet and promenade or deck types, which convey rainwater from the roof area of building structures. This Standard covers: (a) Definitions (b) Nomenclature (c) Outlet Types and Connections...

ASME A112.6.9 - Siphonic Roof Drains
September 30, 2005 - ASME

This Standard establishes minimum requirements and provides guidelines for the proper design, installation, examination, and testing of siphonic roof drains. It includes definitions of terms and parameters involved in the proper design of siphonic drainage systems. This Standard...

IAPMO IGC 263 + REDLINE - ROOF DRAIN TERMINAL OUTLETS
IAPMO
A description is not available for this item.
IAPMO IGS 187 - ROOF DRAINS WITH INTEGRAL OVERFLOW DRAIN OR AIR VENT
January 1, 2012 - IAPMO

Scope and Purpose This Standard covers roof drains with integral overflows or air vents and specifies requirements for materials, physical characteristics, performance tests, and markings. The purpose of this Standard is to enhance health and safety by: (a) specifying acceptable...

JIS A 5522 - Roof Drains
April 1, 1975 - JSA
A description is not available for this item.
KS F 4522 - ROOF DRAINS
KSA
A description is not available for this item.
ANSI A112.21.2M - ROOF DRAINS
ASME
A description is not available for this item.
IAPMO Z1034 - TEST METHOD FOR EVALUATING ROOF DRAIN PERFORMANCE
IAPMO
A description is not available for this item.
ASTM F1901-98 - Standard Specification for Polyethylene (PE) Pipe and Fittings for Roof Drain Systems
October 10, 1998 - ASTM International

1.1 This specification covers requirements for polyethylene (PE) pipe and fittings for nonpressure roof drain systems.

DIN EN 1253-2 - Gullies for buildings - Part 2: Roof drains and floor gullies without trap
March 1, 2015 - DIN

This European Standard classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design, performance and marking as well as test methods of factory made roof...

DS/EN 1253-2 - Gullies for buildings - Part 2: Roof drains and floor gullies without trap
February 20, 2015 - DS

This European Standard classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design, performance and marking as well as test methods of factory made roof...

ASTM F1901-22 - Standard Specification for Polyethylene (PE) Pipe and Fittings for Roof Drain Systems
July 1, 2022 - ASTM International

1.1 This specification covers requirements for polyethylene (PE) pipe and fittings for nonpressure roof drain systems. 1.2 This specification covers pipe and fittings intended for normal residential and commercial uses and is not intended for use in unusual corrosive conditions. Note...

ASTM F1901-16 - Standard Specification for Polyethylene (PE) Pipe and Fittings for Roof Drain Systems
August 1, 2016 - ASTM International

1.1 This specification covers requirements for polyethylene (PE) pipe and fittings for nonpressure roof drain systems. 1.2 This specification covers pipe and fittings intended for normal residential and commercial uses and is not intended for use in unusual corrosive conditions. Note...

ASTM F1901-10 - Standard Specification for Polyethylene (PE) Pipe and Fittings for Roof Drain Systems
August 1, 2010 - ASTM International

1.1 This specification covers requirements for polyethylene (PE) pipe and fittings for nonpressure roof drain systems. 1.2 This specification covers pipe and fittings intended for normal residential and commercial uses and is not intended for use in unusual corrosive conditions. Note...

ASTM F1901-98(2004) - Standard Specification for Polyethylene (PE) Pipe and Fittings for Roof Drain Systems
September 1, 2004 - ASTM International

1.1 This specification covers requirements for polyethylene (PE) pipe and fittings for nonpressure roof drain systems. 1.2 This specification covers pipe and fittings intended for normal residential and commercial uses and is not intended for use in unusual corrosive conditions. Note...

ASTM F1901 - Standard Specification for Polyethylene (PE) Pipe and Fittings for Roof Drain Systems
August 1, 2016 - ASTM

This specification covers requirements for polyethylene (PE) pipe and fittings for nonpressure roof drain systems. This specification covers pipe and fittings intended for normal residential and commercial uses and is not intended for use in unusual corrosive conditions. NOTE 1-Before...

IAPMO IGC 187 - ROOF DRAINS WITH INTEGRAL OVERFLOWS OR AIR VENTS
IAPMO
A description is not available for this item.
ASME A112.6.4 - ROOF, DECK, AND BALCONY DRAINS
November 21, 2003 - ASME

This Standard establishes minimum design requirements for roof drains, including general purpose, gutter and cornice, parapet and promenade, balcony, or deck types, which convey rainwater from the roof area of building structures. It includes definitions, nomenclature, outlet...

AENOR UNE-EN 1253-2 - Gullies for buildings - Part 2: Roof drains and floor gullies without trap
July 29, 2015 - AENOR
A description is not available for this item.
Advertisement