012560-000000-000000
1.1 This guide covers the application methods for Specification D2824/D2824M Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, and Fibered without Asbestos, for application on asphalt built-up roof membranes, modified bitumen roof membranes, bituminous base flashings,...
5.1 This practice is for the sampling and analysis of existing built-up roof systems. For roofs under construction, use Practice D3617/D3617M.
3.1 This test method offers a means of evaluating the adhesive properties of asphalt roofing cements used to repair roofs under adverse conditions. Weathered roof surfaces are easily coated with asphalt roofing cements when they are dry, however when wet or during a rain, asphalt...
1.1 This laboratory test method covers the determination of the resistance to water penetration of exterior metal roof panel system sideseams, endlaps, and roof plane penetrations when a specified static water pressure head is applied to the outside face of the roof panel. Note...
1.1 Practice D7897 applies to simulation of the effects of field exposure on the solar reflectance and thermal emittance of roof surface materials including but not limited to field-applied coatings, factory-applied coatings, single-ply membranes, modified bitumen products, shingles, tiles,...
1.1 This practice covers the installation procedure for barbed tape. 1.2 The primary purpose of this practice is to guide those responsible for or concerned with the installation of barbed tape on chain link fences, masonry walls, roofs or used as ground barriers. This standard is not...
1.1 This specification covers flexible sheet made from ketone ethylene ester (KEE) as the primary polymer intended for use in single-ply roofing membrane exposed to the weather. The sheet shall be reinforced with fabric. 1.2 In-place roof system design criteria, such as fire resistance,...
1.1 This specification covers wax-modified asphaltic products intended for use in built-up roof construction, construction of bituminous vapor retarder systems, adhering fleece-backed single-ply roof membranes, and adhering insulation boards used in various types of roof...
1.1 This test method covers the determination of moisture in mineral aggregate for use on built-up roofs. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each...
1.1 This specification covers dry-cast, manufactured concrete units that are primarily used for ballast applications. These units are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. Note 1: The design of concrete ballast...
1.1 This test method covers the determination of hardness of all types of mineral surfacing for use on built-up roofs and is intended to provide an index of their ability to withstand physical breakdown in handling. 1.2 The values stated in either SI units or inch-pound units are to be...
This specification covers segmental concrete paving slabs manufactured for construction of pedestrian and roof applications for commercial and municipal projects where close dimensional tolerances for thickness, and/or length and width are not required. These slabs can be manufactured with a...
This specification covers the minimum performance and acceptance criteria for an air barrier (AB) material or system for framed walls of low-rise buildings with the service life of the building wall in mind. The provisions contained in this specification are intended to allow the user to design the...
1.1 This test method is applicable to firestop systems of various materials and construction. Firestop systems are intended for use in openings in fire-resistive walls and floors that are evaluated in accordance with Test Methods E119. 1.2 Tests conducted in conformance with this test method record...
1.1 This standard practice describes standard procedures for using a conductive geotextile with electrical methods to locate leaks in exposed geomembranes and geomembranes covered with water or earth materials containing moisture. 1.2 This standard practice provides guidance for the use of...