loading
UL 484 - Room Air Conditioners
February 7, 2014 - ULSE

004840-000000-000000 1 Scope 1.1 These requirements cover room air conditioners rated not more than 600 volts alternating current (ac) and intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 For the purposes of this standard, room...

CSA C22.2 NO 117 - Room air conditioners
August 1, 1970 - CSA

This Standard applies to cord-connected room air conditioners rated not more than 250 volts, single phase, with a rated capacity not over 36,000 Btu/hr, designed to be used in accordance with the . Ruies of Canadian Electrical Code, Part I. This Standard applies to...

UFGS-23 81 23.00 20 - COMPUTER ROOM AIR CONDITIONING UNITS
February 1, 2010 - ARMY

NOTE: This guide specification covers the requirements for heating, ventilating, and cooling (HVAC) equipment for computer room air conditioning Units (CRACUs).

CSA C368.1 - Energy performance of room air conditioners
January 1, 2014 - CSA

This Standard specifies the energy performance test method for room air conditioners and specifies minimum efficiency levels. This Standard covers room air conditioners powered by a single-phase electric current and rated at 10.55 kW (36 000 Btu/h) cooling...

BS 3899 - Specification for refrigerated room air-conditioners
July 2, 1965 - BSI

Room air-conditioners for all climates defined as 'encased assemblies primarily for mounting in a window or through a wall, or as a console'. Prescribes the construction requirements for cooling capacities generally up to 3 ton-refrigeration (36 000 Btu/h). Specifies a type...

JIS C 9612 - Room air conditioners
April 22, 2013 - JSA
A description is not available for this item.
AHAM RAC-1 - Energy Measurement Test Procedure for Room Air Conditioners
January 1, 2020 - AHAM

This standard establishes standard methods for measuring performance and includes sections on definitions, test conditions, tests for standard measurements, performance tests, and safety which apply to room air conditioners as defined in 3.1. PURPOSE This standard establishes a...

CSA R7006 - Sustainability standard for household room air conditioning appliances
January 1, 2018 - CSA

This Standard covers room air conditioning appliances for households included within the scope of the U.S. Department of Energy (DoE) and Natural Resources Canada (NRCan) minimum energy performance requirements. This includes the following product category: room...

AHRI 1360 I-P - Performance Rating of Computer and Data Processing Room Air Conditioners
January 1, 2016 - AHRI

This standard applies to floor mounted Computer and Data Processing Room Air Conditioners as defined in Section 3. Exclusions. This standard does not apply to the following: Rating and testing of individual assemblies, such as condensing units or coils, for separate use....

AHRI 1361 SI - Performance Rating of Computer and Data Processing Room Air Conditioners
January 1, 2016 - AHRI

This standard applies to floor mounted Computer and Data Processing Room Air Conditioners as defined in Section 3. Exclusions. This standard does not apply to the following: Rating and testing of individual assemblies, such as condensing units or coils, for separate use....

NFGS-L-15702 - COMPUTER ROOM AIR CONDITIONING UNITS
NAVY
A description is not available for this item.
CSA SPE-7006 - Sustainability standard for household room air conditioning appliances
January 1, 2017 - CSA

This Standard covers room air conditioning appliances for households included within the scope of the U.S. Department of Energy (DoE) and Natural Resources Canada (NRCan) minimum energy performance requirements. This includes the following product category: room...

ASHRAE STD 58 - Method of Testing for Rating Room Air-Conditioner and Packaged Terminal Air-Conditioner Heating Capacity
October 25, 1986 - ASHRAE

This standard (a) establishes a uniform method of testing for obtaining rating data, (b) specifies test equipment for performing such tests, (c) specifies data required and calculations to be used, and (d) lists and defines the terms used in testing. For purposes of this standard, room...

ISO 859 - TESTING AND RATING ROOM AIR CONDITIONERS
ISO
A description is not available for this item.
BS 2852-1 - Testing for Rating of Room Air-Conditioners Part 1: Cooling Performance
January 29, 1982 - BSI

Gives the standard conditions on which the ratings of single package and split system room air-conditioners employing air- and water-cooled condensers are based and the methods and conditions of test to be used to determine both rating and performance characteristics of...

ASHRAE STD 16 - Method of Testing for Rating Room Air Conditioners, Packaged Terminal Air Conditioners, and Packaged Terminal Heat Pumps for Cooling and Heating Capacity
October 31, 2016 - ASHRAE

This standard a. establishes uniform methods of testing to obtain rating data, b. specifies test equipment for performing such tests, c. specifies data required and calculations to be used, and d. lists and defines the terms used in testing. PURPOSE The purpose of this standard is to prescribe test...

Advertisement