This standard applies weld bolts which specified EDS-G-1214 or special standard parts in GMDAT The weld bolt can be applied on sheet metal which is 0.8 to 6.0 mm thick. PURPOSE This standard specifies additional test methods for weld bolts
Scope. This specification covers eye bolts, shoulder, shoulderless and flattened.
Material Description. This specification covers the materials and performance requirements for a black waterborne organic coating over a zinc phosphate surface. The coating is specified for vehicle suspension U-Bolt applications where ultraviolet (UV) resistance is not required. Symbols. Not...
This specification establishes the requirements for an impedance-type self-retaining bolt that is intended for critical applications.
1. SCOPE The materials defined by this specification are heat treated steels with controlled surface hardness.