Part of the ISA/O3neida series, this book discusses network systems in industrial automation and their features related to real-time and functional safety requirements. The basics of standard Ethernet are introduced, specifying the Open System Interconnection (OSI) reference model layers and...
This SAE Recommended Practice is a guidance document, which covers current safety glazing materials applicable for use in motor vehicles and motor vehicle equipment. Nominal specifications for thickness, flatness, curvature, size, and fabrication details are included. This guidance...
Purpose. This specification contains the product, property and performance requirements for GM Automotive glazing. It supersedes all GM regional glazing standards.
This SAE Recommended Practice determines whether plastic and glass-plastic safety glazing materials will successfully withstand exposure to simulated weathering conditions.
This SAE Recommended Practice specifies an intrusion resistance test method for glazing systems installed in motor vehicles. Intrusion resistance performance is determined not solely by the glazing but also by the glazing attachment to the vehicle and by the vehicle structure....
The scope of this SAE performance standard is to provide a simple, practical, and broadly applicable test procedure for appraising luminous Illuminant A reflectance of reflecting safety glazing materials for road vehicles. This SAE performance standard, which provides a simple test...
This SAE Recommended Practice is intended to cover plastic safety glazing for use in motor vehicles and motor vehicle equipment. Nominal specifications for thickness, flatness, curvature, size, and fabrication details are presented principally for the guidance of body engineers and...
This International Standard defines terms relating to safety glazing materials for road vehicles.
ISO 48, Rubber, vulcanized or thermoplastic - Determination of hardness (hardness between 10 IRHD and 100 IRHD) ISO 3536, Road vehicles - Safety glazing materials - Vocabulary ISO 15082, Road vehicles - Tests for rigid plastic safety glazing materials
This Standard specifies the safety glazing materials to be used mainly for the windows of road vehicles (hereafter referred to as "safety glass").
This International Standard defines terms relating to safety glazing materials for road vehicles