loading
GANA GLAZING MANUAL - GANA GLAZING MANUAL
GANA
A description is not available for this item.
ISA SAFETY PROFILES FOR R - Safety Profiles for Real-Time Ethernet-Based Industrial Automation Networks
January 1, 2009 - ISA

Part of the ISA/O3neida series, this book discusses network systems in industrial automation and their features related to real-time and functional safety requirements. The basics of standard Ethernet are introduced, specifying the Open System Interconnection (OSI) reference model layers and...

API SAFETY & FIRE BINDER - SAFETY AND FIRE PROTECTION BINDER
API
A description is not available for this item.
NEMA SAFETY GUIDE - SAFETY GUIDE FOR USE OF EXTENSION CORDS
NEMA
A description is not available for this item.
SWRI SAFETY & HEALTH - Safety & Health Field Manual
SWRI
A description is not available for this item.
ISA SAFETY INSTRUMENTED S - SAFETY INSTRUMENTED SYSTEMS: A LIFE-CYCLE APPROACH
ISA
A description is not available for this item.
J673_202107 - Automotive Safety Glazing Materials
July 16, 2021 - SAE International

This SAE Recommended Practice is a guidance document, which covers current safety glazing materials applicable for use in motor vehicles and motor vehicle equipment. Nominal specifications for thickness, flatness, curvature, size, and fabrication details are included. This guidance...

GMW3136 - Automotive Safety Glazing
September 1, 2020 - GMW

Purpose. This specification contains the product, property and performance requirements for GM Automotive glazing. It supersedes all GM regional glazing standards.

J2081_202311 - Test Procedure for Determining the Resistance of Safety-Glazing Materials, of which One Surface is Plastic, to Simulated Weathering
November 16, 2023 - SAE International

This SAE Recommended Practice determines whether plastic and glass-plastic safety glazing materials will successfully withstand exposure to simulated weathering conditions.

J2568_202010 - Intrusion Resistance of Safety Glazing Systems for Road Vehicles
October 19, 2020 - SAE International

This SAE Recommended Practice specifies an intrusion resistance test method for glazing systems installed in motor vehicles. Intrusion resistance performance is determined not solely by the glazing but also by the glazing attachment to the vehicle and by the vehicle structure....

J2134_202003 - Luminous Reflectance in Safety Glazing Materials for Road Vehicles
March 11, 2020 - SAE International

The scope of this SAE performance standard is to provide a simple, practical, and broadly applicable test procedure for appraising luminous Illuminant A reflectance of reflecting safety glazing materials for road vehicles. This SAE performance standard, which provides a simple test...

J1691_201904 - Plastic Motor Vehicle Safety Glazing - Tolerances and Fabrication Details
April 11, 2019 - SAE International

This SAE Recommended Practice is intended to cover plastic safety glazing for use in motor vehicles and motor vehicle equipment. Nominal specifications for thickness, flatness, curvature, size, and fabrication details are presented principally for the guidance of body engineers and...

ISO 3536 - Road vehicles - Safety glazing materials - Vocabulary
June 1, 2016 - ISO

This International Standard defines terms relating to safety glazing materials for road vehicles.

DIN ISO 3537 - Road vehicles - Safety glazing materials - Mechanical tests (ISO 3537:2015)
February 1, 2018 - DIN

ISO 48, Rubber, vulcanized or thermoplastic - Determination of hardness (hardness between 10 IRHD and 100 IRHD) ISO 3536, Road vehicles - Safety glazing materials - Vocabulary ISO 15082, Road vehicles - Tests for rigid plastic safety glazing materials

JIS R 3211 - Safety glazing materials for road vehicles
October 20, 2015 - JSA

This Standard specifies the safety glazing materials to be used mainly for the windows of road vehicles (hereafter referred to as "safety glass").

DIN ISO 3536 - Road vehicles - Safety glazing materials - Vocabulary (ISO 3536:2016)
October 1, 2017 - DIN

This International Standard defines terms relating to safety glazing materials for road vehicles

Advertisement