1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical properties, dimensions, coating, test methods, inspection, certification, and product marking for...
This specification covers requirements and test methods for triple profile wall polyethylene pipe and fittings. The requirements of this specification are intended to provide pipe and fittings suitable for underground use for non-pressure sanitary sewer systems. Pipe and...
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical properties, dimensions, coating, test methods, inspection, certification, and product marking for...
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical properties, dimensions, coating, test methods, inspection, certification and product marking for...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical properties, dimensions, coating, test methods, inspection, certification, and product marking for hubless...
This test method covers the standard material criteria and test method for compression gaskets used in joining hub and spigot cast iron soil pipe and fittings for sanitary drain, waste, vent, and storm piping applications. The gaskets shall be made of a compound containing a thermoset...
This test method covers the standard material criteria and test method for compression gaskets used in joining hub and spigot cast iron soil pipe and fittings for sanitary drain, waste, vent, and storm piping applications. The gaskets shall be made of a compound containing a thermoset...
This specification covers requirements and test methods for triple profile wall polyethylene pipe and fittings. The requirements of this specification are intended to provide pipe and fittings suitable for underground use for non-pressure sanitary sewer systems. Pipe and...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The requirements of this specification are intended to provide pipe and fittings suitable for underground use for non-pressure...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The nominal inside diameters covered are 150 to 1500 mm [6 to 60 in.]. The requirements are intended to provide pipe and fittings...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The nominal inside diameters covered are 150 to 1500 mm [6 to 60 in.]. The requirements are intended to provide pipe and fittings...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The nominal inside diameters covered are 150 to 1500 mm [6 to 60 in.]. The requirements are intended to provide pipe and fittings...
This specification covers requirements and test methods for dual and triple profile wall polyethylene pipe and fittings. The nominal inside diameters covered are 12 to 60 in. [300 to 1500 mm]. The requirements of this specification are intended to provide pipe and fittings suitable...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The nominal inside diameters covered are 150 to 1500 mm [6 to 60 in.]. The requirements are intended to provide pipe and fittings...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The nominal inside diameters covered are 150 to 1500 mm [6 to 60 in.]. The requirements are intended to provide pipe and fittings...
1.1 This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The nominal inside diameters covered are 150 to 1500 mm [6 to 60 in.]. 1.2 The requirements of this specification are intended to provide...
This test method covers the standard material criteria and test method for compression gaskets used in joining hub and spigot cast iron soil pipe and fittings for sanitary drain, waste, vent, and storm piping applications. The gaskets shall be made of a compound containing a thermoset...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The nominal inside diameters covered are 150 to 1500 mm [6 to 60 in.]. The requirements of this specification are intended to provide pipe and...
1.1 This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The nominal inside diameters covered are 150 to 1500 mm [6 to 60 in.]. 1.2 The requirements of this specification are intended to provide...