loading
ASTM C488-16(2023) - Standard Test Method for Conducting Exterior Exposure Tests of Finishes for Thermal Insulation
September 1, 2023 - ASTM International

5.1 Both physical and chemical changes possibly occur from weather exposure, and these changes affect performance properties, service life, and maintenance schedules. For this reason, tests of properties relating to performance shall be made both before and after specific periods of outdoor...

ASTM D2464-23 - Standard Specification for Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
September 1, 2023 - ASTM International

1.1 This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Threaded CPVC plastic pipe fittings, Schedule 80, which were formerly included in this standard,...

ASTM F891-23 - Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
September 1, 2023 - ASTM International

This specification covers coextruded poly(vinyl chloride) plastic pipe with a cellular core and concentric inner and outer solid layers. The pipe is produced using a multilayer coextrusion die for nonpressure use in three series: an IPS Schedule 40 series; a PS series with an iron pipe size...

ASTM D2466-23 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
July 1, 2023 - ASTM International

1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now...

ASTM F628-23 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
July 1, 2023 - ASTM International

This specification covers coextruded acrylonitrile-butadiene-styrene (ABS) plastic drain, waste, and vent pipes made to Schedule 40 iron pipe sizes (IPS) with concentric inner and outer solid ABS layers and a closed-cell cellular ABS core. The ABS plastics used to make the pipes shall only...

ASTM C1787-23 - Standard Specification for Installation of Non Metallic Plaster Bases (Lath) Used with Portland Cement Based Plaster in Vertical Wall Applications
July 1, 2023 - ASTM International

This specification describes the minimum requirements for the installation of non-metallic plaster bases used with portland cement-based plaster in vertical wall applications. In cases where a fire resistance rating is required for plastered assemblies and constructions, the construction details...

UL 1990 - Nonmetallic Underground HDPE Conduit with Conductors
May 10, 2023 - ULSE

019900-000000-000000 1 Scope 1.1 These requirements cover nonmetallic underground High Density Polyethylene (HDPE) conduit with conductors. These products consist of a factory assembly of conductors or cables inside a coilable, smooth-wall, continuous length conduit with a circular cross section....

ASTM C1648-12(2023) - Standard Guide for Choosing a Method for Determining the Index of Refraction and Dispersion of Glass
July 1, 2023 - ASTM International

4.1 Measurement-The refractive index at any wavelength of a piece of homogeneous glass is a function, primarily, of its composition, and secondarily, of its state of annealing. The index of a glass can be altered over a range of up to 1×10-4?(that is, 1 in the fourth decimal place) by the changing...

UL 651A - High Density Polyethylene (HDPE) Conduit
May 10, 2023 - ULSE

00651a-000000-000000 1 Scope 1.1 These requirements cover smooth-wall straight length and coiled continuous length conduit with a circular cross section, including elbows. Included are Schedule 40, Schedule 80, EPEC-A, EPEC-9, EPEC-11, and EPEC-13.5 high density PE electrical conduit....

ASTM F682-82a(2023) - Standard Specification for Wrought Carbon Steel Sleeve-Type Pipe Couplings
May 1, 2023 - ASTM International

1.1 This specification covers wrought carbon steel sleeve-type pipe couplings suitable for joining carbon steel pipes. 1.2 Type I couplings are intended for use on all schedules of pipe in which the pipe wall thickness does not exceed the wall thickness of standard weight pipe. Type II...

ASTM F1365-91(2023) - Standard Test Method for Water Infiltration Resistance of Plastic Underground Conduit Joints Which Use Flexible Elastomeric Seals
April 15, 2023 - ASTM International

3.1 Underground electrical and communication conduit should be impervious to groundwater in order to prevent damage to conductors and utility vaults. The bladder test described in this test method may be used to qualify potential gasketed conduit systems by indicating whether the joint system will...

ASTM C1090/C1090M-23 - Standard Test Method for Measuring Changes in Height of Cylindrical Specimens of Hydraulic-Cement Grout
June 15, 2023 - ASTM International

1.1 This test method covers measurement of the changes in height of hydraulic-cement grout by the use of 75?mm by 150?mm [3?in. by 6?in.] cylinders, when the cylinders are protected so that the tendency to change in height does not include evaporation so as to cause drying, uptake of moisture,...

ASTM E3372-23 - Standard Guide for Schedule Performance Index, Schedule Beta (ß s )
February 1, 2023 - ASTM International

5.1 The schedule beta (ßs) approach produces informational elements: Overall (or composite) schedule beta (ßs), schedule beta upside (ßs+), and schedule beta downside (ßs-)-representing the quantitative components, and the qualitative insight ("early warning") into the...

ASTM E3008/E3008M-16(2023) - Standard Classification for Transportation Surface Elements—UNIFORMAT II
May 1, 2023 - ASTM International

4.1 This standard builds on the concepts and organizational framework established in Classification E1557. This classification describes transportation surface elements that are major components of most vehicular transportation surfaces. The elemental classification is the common thread linking...

ASTM F1866-23 - Standard Specification for Poly (Vinyl Chloride) (PVC) Plastic Schedule 40 Drainage and DWV Fabricated Fittings
April 1, 2023 - ASTM International

1.1 This specification covers requirements and test methods for fabricated poly(vinyl chloride) (PVC) plastic schedule 40 drainage and DWV fittings to be used with piping manufactured in accordance with Specifications D2665 or F891. These fabricated fittings are manufactured from pipe, or...

ASTM E2099-23 - Standard Practice for Specification and Evaluation of Pre-Construction Laboratory Mockups of Exterior Wall Systems
April 15, 2023 - ASTM International

4.1 Exterior wall systems require time to design, fabricate, construct and test. Mockups are generally a full-size representative portion of the proposed exterior wall system built to study proposed construction details, test for performance, and in some cases judge appearance of the exterior wall...

ASTM E1765-16(2023) - Standard Practice for Applying Analytical Hierarchy Process (AHP) to Multiattribute Decision Analysis of Investments Related to Projects, Products, and Processes
May 1, 2023 - ASTM International

1.1 This practice presents a procedure for calculating and interpreting AHP scores of a project's/product's/process' total overall desirability when making capital investment decisions.3 Projects include design, construction, operation, and disposal of commercial and residential buildings and other...

ASTM E2168-10(2023) - Standard Classification for Allowance, Contingency, and Reserve Sums in Building Construction Estimating
May 1, 2023 - ASTM International

4.1 When preparing construction, project, and program cost estimates, it is often necessary to make monetary provision for change or risk, or both, or other exigencies where information is incomplete. 4.2 Such allowance, contingency or reserve sums are employed by many persons engaged in the...

ASTM F438-23 - Standard Specification for Socket-Type Chlorinated Poly(Vinyl Chloride) (CPVC) Plastic Pipe Fittings, Schedule 40
April 1, 2023 - ASTM International

1.1 This specification covers chlorinated poly(vinyl chloride) (CPVC) Schedule 40 socket-type pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: The CPVC fittings covered by this standard were covered previously in Specification D2466...

ASTM E1368-23 - Standard Practice for Visual Inspection of Asbestos Abatement Projects
May 1, 2023 - ASTM International

1.1 This practice covers procedures for performing visual inspections of asbestos response actions to: 1.1.1 Establish the extent of the required work before it begins; 1.1.2 Determine the progress and quality of the work and evaluate the completeness of the response action; and 1.1.3 Evaluate the...

Advertisement