This specification defines the mechanical and connector contact performance requirements for a composite connector system. This composite system is designed to support high speed serial signals and power on different contacts within the same housing. Intended applications for...
This specification defines the terminology and physical requirements for the mating interface and physical characteristics of the Micro SAS Connector System. It is designed to support high speed serial signals and power. While designed specifically for the smaller, 1.8 inch form...
This standard applies to rectangular cable to board connectors having the following characteristics: • shielded; • 8 position; • rectangular-shaped mating interface; • 2.5 mm pitch spacing on a double row connector; • for discrete wire to board applications; • keying for determination...
This standard applies to rectangular cable to board connectors having the following characteristics: • shielded; • 4 to 20 positions; • rectangular-shaped mating interface; • 2.54 mm pitch spacing on a single or double row connector; • for discrete wire to board applications; • keying...
This part of IEC 62148 covers the 40-Gbit/s serial physical interface specification of transmitter and receiver components for use with the LC connector interface. The purpose of this standard is to adequately specify the physical requirements of optical transmitters and receivers...
The information provided in this document serves as a guideline for design, development and voluntary compliance testing of USB connectors and fabricated cables assemblies, as well as defining mechanical, electrical, environmental and performance characteristics. As such, it defines how USB...
This document describes the mechanical, electrical, environmental, design and performance criteria and voluntary supplier compliance requirements for USB connectors, cable and fabricated cable assemblies. In addition, this document provides detailed requirements for the design, approval and...
The information provided in this document serves as a guideline for design, development and voluntary compliance testing of USB connectors and fabricated cables assemblies, as well as defining mechanical, electrical, environmental and performance characteristics. As such, it defines how USB...
This document describes the mechanical, electrical, environmental, design and performance criteria and voluntary supplier compliance requirements for USB connectors, cable and fabricated cable assemblies. In addition, this document provides detailed requirements for the design, approval and...
These connectors are designed based on IEEE standard 1394a-2000 and applicable for high performance serial bus used for consumer audio/video equipment. These connectors consist of fixed and free connectors having four contacts.
1.1 Purpose This document describes the mechanical, electrical, environmental, design and performance criteria and voluntary supplier compliance requirements for USB connectors, cable and fabricated cable assemblies. In addition, this document provides detailed requirements for the design,...
The information provided in this document serves as a guideline for design, development and voluntary compliance testing of USB connectors and fabricated cables assemblies, as well as defining mechanical, electrical, environmental and performance characteristics. As such, it defines how USB...
These conncectors are designed based on IEEE standard 1394a-2000 and applicable for high performance serial bus used for consumer audio/video equipment. These connectors consist of fixed and free connectors having four contacts.
The information provided in this document serves as a guideline for design, development and voluntary compliance testing of USB connectors and fabricated cables assemblies, as well as defining mechanical, electrical, environmental and performance characteristics. As such, it defines how USB...
This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...
This part of IEC 62148 covers the 40-Gbit/s serial physical interface specification of transmitter and receiver components for use with the LC connector interface. The purpose of this standard is to adequately specify the physical requirements of optical transmitters and receivers...
This part of IEC 62148 covers the 40-Gbit/s serial physical interface specification of transmitter and receiver components for use with the LC connector interface. The purpose of this standard is to adequately specify the physical requirements of optical transmitters and receivers...