loading
RIA SERVICE ROBOTS - SERVICE ROBOTS
RIA
A description is not available for this item.
ASTM D7491 - Standard Guide for Management of Non-Conforming Coatings in Coating Service Level I Areas of Nuclear Power Plants
February 1, 2021 - ASTM

This guide provides the user with guidance on developing a program for managing non-conforming coatings in Coating Service Level I areas of a nuclear power plant. Non-conforming coatings include degraded qualified or acceptable coatings, unqualified coatings, unknown coatings, and...

ASTM D7491-21 - Standard Guide for Management of Non-Conforming Coatings in Coating Service Level I Areas of Nuclear Power Plants
February 1, 2021 - ASTM International

1.1 This guide provides the user with guidance on developing a program for managing non-conforming coatings in Coating Service Level I areas of a nuclear power plant. 1.2 Non-conforming coatings include degraded qualified or acceptable coatings, unqualified coatings, unknown coatings,...

ASTM D5163-16(2021) - Standard Guide for Establishing a Program for Condition Assessment of Coating Service Level I Coating Systems in Nuclear Power Plants
February 1, 2021 - ASTM International

1.1 This standard covers procedures for establishing a monitoring program for condition assessment of Coating Service Level (CSL) I coating systems in operating nuclear power plants. Monitoring is an ongoing process of evaluating the condition and performance of the in-service...

Electronic and Electrical Servicing - Level 3
August 1, 2016 - CRC

Electronic and Electrical Servicing - Level 3 follows on from the Level 2 book and covers the more advanced electronics and electrical principles required by service engineers servicing home entertainment equipment such as TVs, CD and DVD machines, as well as...

CSA ISO/IEC 19086-4 - Cloud computing — Service level agreement (SLA) framework — Part 4: Components of security and of protection of PII
January 1, 2020 - CSA

This document specifies security and protection of personally identifiable information components, SLOs and SQOs for cloud service level agreements (cloud SLA) including requirements and guidance. This document is for the benefit and use of both CSPs and CSCs.

CSA ISO/IEC 19086-3 - Information technology - Cloud computing - Service level agreement (SLA) framework - Part 3: Core conformance requirements
January 1, 2018 - CSA

This document specifies the core conformance requirements for service level agreements (SLAs) for cloud services based on ISO/IEC 19086-1 and guidance on the core conformance requirements. This document is for the benefit of and use by both cloud service providers and...

DS/ISO/IEC 19086-4 - Cloud computing – Service level agreement (SLA) framework – Part 4: Components of security and of protection of PII
February 4, 2019 - DS

This document specifies security and protection of personally identifiable information components, SLOs and SQOs for cloud service level agreements (cloud SLA) including requirements and guidance. This document is for the benefit and use of both CSPs and CSCs.

ISO/IEC 19086-4 - Cloud computing — Service level agreement (SLA) framework — Part 4: Components of security and of protection of PII
January 1, 2019 - ISO

This document specifies security and protection of personally identifiable information components, SLOs and SQOs for cloud service level agreements (cloud SLA) including requirements and guidance. This document is for the benefit and use of both CSPs and CSCs.

CSA ISO/IEC 19086-1 - Information technology - Cloud computing - Service level agreement (SLA) framework - Part 1: Overview and concepts
January 1, 2018 - CSA

This document seeks to establish a set of common cloud SLA building blocks (concepts, terms, definitions, contexts) that can be used to create cloud Service Level Agreements (SLAs). This document specifies a) an overview of cloud SLAs, b) identification of the relationship between the...

ASTM D7230-06(2021) - Standard Guide for Evaluating Polymeric Lining Systems for Water Immersion in Coating Service Level III Safety-Related Applications on Metal Substrates
February 1, 2021 - ASTM International

5.1 Safety-related service water system (SWS) components are designed to provide adequate cooling to equipment essential to the safe operation and shutdown of the plant. Linings in these systems are installed to maintain the integrity of the system components by preventing corrosion and...

ISO/IEC 19086-3 - Information technology - Cloud computing - Service level agreement (SLA) framework - Part 3: Core conformance requirements
July 1, 2017 - ISO

This document specifies the core conformance requirements for service level agreements (SLAs) for cloud services based on ISO/IEC 19086-1 and guidance on the core conformance requirements. This document is for the benefit of and use by both cloud service providers and...

CSA ISO/IEC 19086-2 - Cloud computing — Service level agreement (SLA) framework — Part 2: Metric model
January 1, 2019 - CSA

This document establishes common terminology, defines a model for specifying metrics for cloud SLAs, and includes applications of the model with examples. This document establishes a common terminology and approach for specifying metrics. This document is for the benefit of and use for both cloud...

DS/ISO/IEC 19086-3 - Information technology – Cloud computing – Service level agreement (SLA) framework – Part 3: Core conformance requirements
July 24, 2017 - DS

ISO/IEC 19086-3:2017 specifies the core conformance requirements for service level agreements (SLAs) for cloud services based on ISO/IEC 19086‑1 and guidance on the core conformance requirements. This document is for the benefit of and use by both cloud service providers...

DS/ISO/IEC 19086-2 - Cloud computing – Service level agreement (SLA) framework – Part 2: Metric model
December 17, 2018 - DS

This document establishes common terminology, defines a model for specifying metrics for cloud SLAs, and includes applications of the model with examples. This document establishes a common terminology and approach for specifying metrics. This document is for the benefit of and use for both cloud...

ISO/IEC 19086-2 - Cloud computing - Service level agreement (SLA) framework - Part 2: Metric model
December 1, 2018 - ISO

This document establishes common terminology, defines a model for specifying metrics for cloud SLAs, and includes applications of the model with examples. This document establishes a common terminology and approach for specifying metrics. This document is for the benefit of and use for both cloud...

ASTM D8157 - Standard Guide for Qualification Testing of Coatings Used in Coating Service Level I in Nuclear Power Plants
March 1, 2019 - ASTM

This guide provides an approach to identifying the need for and development of a test document to qualify coatings for Coating Service Level I (CSLI) service in nuclear power plants. It is the intent of this guide to provide a recommended basis for establishing a coatings...

ASTM D8157-19 - Standard Guide for Qualification Testing of Coatings Used in Coating Service Level I in Nuclear Power Plants
March 1, 2019 - ASTM International

1.1 This guide provides an approach to identifying the need for and development of a test document to qualify coatings for Coating Service Level I (CSLI) service in nuclear power plants. 1.2 It is the intent of this guide to provide a recommended basis for establishing a...

Advertisement