loading
ISO 12240-4 - Spherical Plain Bearings - Part 4: Spherical Plain Bearing Rod Ends
August 15, 1998 - ISO

This part of ISO 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plain bearing rod ends. The dimensions and tolerances specified in this part of ISO 12240 have been selected to permit the design and use of...

ISO 7148-1 - Plain Bearings - Testing of the Tribological Behaviour of Bearing Materials - Part 1: Testing of Bearing Metals
October 1, 2012 - ISO

This part of ISO 7148 specifies tribological tests of metallic bearing materials for plain bearings under conditions of boundary lubrication. The test procedures described in this part of ISO 7148 enable the friction and wear behaviour of bearing...

ISO 4386-3 - Plain bearings - Metallic multilayer plain bearings - Part 3: Non-destructive penetrant testing
July 1, 2018 - ISO

This document specifies a non‑destructive penetrant testing for determining bond defects and discontinuities in the sliding surface of the bearing. The penetration method is used to detect a) bond defects in the transitional area between the bearing backing/bearing...

ISO 7148-2 - Plain bearings - Testing of the tribological behaviour of bearing materials - Part 2: Testing of polymer-based bearing materials
October 1, 2012 - ISO

This part of ISO 7148 specifies tribological tests of polymer-based plain bearing materials under specified working conditions, i.e. load, sliding velocity and temperature, with and without lubrication, From the rest results, data are obtained which indicate the relative...

DIN ISO 12240-4 - Spherical plain bearings - Part 4: Spherical plain bearing rod ends (ISO 12240-4:1998)
July 1, 1999 - DIN

This part of IS0 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plain bearing rod ends. The dimensions and tolerances specified in this part of IS0 12240 have been selected to permit the design and use of spherical plain...

GME B 040 1037 - Bearing shell lubricating oil
November 1, 2016 - GME

Application: For the circulation lubrication of the bearing shell to Hatebur presses.

GM196M - Composite Bearing Material
August 1, 2011 - GMNA

1 SCOPE. This specification covers high performance composite bearing materials consisting of a steel backing plate, having a sintered bronze layer which is impregnated with a polytetrafluoroethylene (PTFE) - lead/lead oxide mixture. These composite bearing materials have a useful...

ARP5448B - Plain Bearing Test Methods
August 23, 2018 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

GMKOREA EDS-M-1401 - Aluminum Metal Bearing
April 1, 2011 - GMKOREA

Material Description. This standard specifies aluminum metal bearing used by GM Korea Company (hereinafter referred to as the "GM Korea").

DIN ISO 7148-1 - Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of bearing metals (ISO 7148-1:2012)
July 1, 2014 - DIN

This part of ISO 7148 specifies tribological tests of metallic bearing materials for plain bearings under conditions of boundary lubrication. The test procedures described in this part of ISO 7148 enable the friction and wear behaviour of bearing...

ARP5448A - Plain Bearing Test Methods
July 9, 2007 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

ARP5448 - Plain Bearing Test Methods
March 1, 2001 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in specifications, part...

GMKOREA EDS-T-2110 - Clutch Release Bearing
December 1, 2011 - GMKOREA

This specification is applied to clutch system for manual transmission of passenger car. PURPOSE This specification evaluate service life of clutch release bearing of assembly flywheel, clutch cover and clutch plate, clutch housing.

ISO TR 27507 - Plain bearings — Recommendations for automotive crankshaft bearing environments
July 15, 2010 - ISO

This Technical Report gives recommendations for automotive crankshaft bearing environments. It specifies the various dimensions and conditions that most engine manufacturers can achieve with current production machinery in order to produce crankshaft bearing environments, which,...

ISO 4386-1 - Plain bearings — Metallic multilayer plain bearings — Part 1: Non-destructive ultrasonic testing of bond of thickness greater than or equal to 0,5 mm
April 1, 2019 - ISO

This document specifies an ultrasonic testing method for determining bond defects between the bearing metal and the backing. The test can be performed on metallic multilayer plain bearings consisting of steel- or copper-based material backings lined with bearing metal based on lead...

NR BRS-SM 407 - Bearing Pin
May 1, 1991 - NR
A description is not available for this item.
ARP5483B - Rolling Element Bearing Test Methods
April 26, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe rolling element bearings. The purpose of ARP5483 and its associated slash sheets is to document test methods commonly used to evaluate airframe bearings. These test methods may be referenced in standards,...

GME B 040 0087 - BEARING GREASE
GME
A description is not available for this item.
GME L-3G/4F-1 - STABILIZER, BEARING
GME
A description is not available for this item.
GME QN 419500 - BEARING METAL
GME
A description is not available for this item.
Advertisement