loading
AS4283D - Handles and Attachments for Hand Socket Wrenches
August 1, 2023 - SAE International

This SAE Aerospace Standard (AS) covers handles and attachments for use with sockets and crowfoot wrenches in aerospace applications involving high torque, limited clearances, and generally clean conditions. This document provides additional requirements beyond ASME B107.110 Category...

ASME B107.110 - Socket Wrenches, Handles, and Attachments
January 1, 2019 - ASME

This Standard provides performance and safety requirements for socket wrenches (sockets), handles used with these wrenches, nutdrivers, and attachments used with socket wrenches, hereinafter collectively referred to as tools. The tools covered in this...

AS4283C - Handles and Attachments for Hand Socket Wrenches
December 7, 2017 - SAE International

This SAE International Standard covers handles and attachments for use with sockets and crowfoot wrenches in aerospace applications involving high torque, limited clearances, and generally clean conditions. This document provides additional requirements beyond ASME B107.110, Category...

MA4534A - Socket Wrenches, Hand (Metric)
February 10, 2013 - SAE International

This SAE Aerospace Standard covers high strength commercial sockets and universal sockets which possess the strength, clearances, and internal wrenching design so configured that, when mated with hexagon (6 point) fasteners, they shall transmit torque to the fastener without...

ASME B107.34 - Socket Wrenches for Spark Plugs
January 1, 2003 - ASME

This Standard provides dimensional, performance, and safety requirements for detachable hand use socket wrenches with square drive for spark plugs. Inclusion of dimensional data in this Standard is not intended to imply that all of the products described herein are stock production...

ASME B107.1 - Socket Wrenches, Hand (Inch Series)
January 1, 2002 - ASME

This Standard is intended to cover the complete general and dimensional data for dimensional, performance, and safety requirements for detachable socket wrenches with square drive for hand use. Inclusion of dimensional data in this Standard is not intended to imply that all of the...

ASME B107.5M - Socket Wrenches, Hand (Metric Series)
January 1, 2002 - ASME

This Standard provides dimensional, performance, and safety requirements for detachable socket wrenches with square drive for hand use. Inclusion of dimensional data in this Standard is not intended to imply that all of the products described herein are stock production sizes....

ASME B107.33M - Socket Wrenches, Impact (Metric Series)
January 1, 2002 - ASME

This Standard is intended to cover the complete general and dimensional data for detachable socket wrenches for impact use. Inclusion of dimensional data in this Standard is not intended to imply that all of the products described herein are stock production sizes. Consumers are...

ASME B107.34M - Socket Wrenches for Spark Plugs
September 30, 1997 - ASME

This Standard is intended to cover the complete general and dimensional data for detachable hand use socket wrenches with square drive for spark plugs. Inclusion of dimensional data in this Standard is not intended to imply that all of the products described herein are stock...

ISO 3316 - Assembly tools for screws and nuts - Attachments for hand-operated square drive socket wrenches - Dimensions and tests
May 1, 2018 - ISO

This document applies to attachments for hand-operated square drive socket wrenches. NOTE 1 The attachments for hand-operated square drive socket wrenches covered by this standard are the ones identified in ISO 1703:2018 under reference No. 5 1 00 03 0, 5 1 00 04 0, 5 1...

A-A-2172 - ADAPTER, SOCKET WRENCH
July 21, 1999 - NPFC
A description is not available for this item.
A-A-2171 - EXTENSION, SOCKET WRENCH, FLEXIBLE
July 21, 1999 - NPFC
A description is not available for this item.
MA4534 - Socket Wrenches, Hand (Metric)
January 23, 2004 - SAE International

This SAE Aerospace Standard covers high strength commercial sockets and universal sockets which possess the strength, clearances, and internal wrenching design so configured that, when mated with hexagon (6 point) fasteners, they shall transmit torque to the fastener without...

JIS B 4636 - Socket wrenches - Sockets
March 1, 1994 - JSA
A description is not available for this item.
DIN ISO 3317 - Assembly tools for screws and nuts - Square drive adaptor with hexagon or cylindrical flat drive, for power socket wrenches (ISO 3317:2015)
November 1, 2017 - DIN

This International Standard prescribes the technical specifications for square drive adaptor hexagon or cylindrical flat inserts for power socket wrenches. It applies to square drive adaptor with hexagon drive or with cylindrical flat end drive as defined in ISO 1173, and to driving...

A-A-2635 - SOCKET, SOCKET WRENCH
NPFC
A description is not available for this item.
GGG-C-1507 - CROWFOOT ATTACHMENT, SOCKET WRENCH
NPFC
A description is not available for this item.
A-A-2169 - UNIVERSAL JOINT, SOCKET WRENCH
NPFC
A description is not available for this item.
A-A-2170 - EXTENSION, SOCKET WRENCH, SOLID
NPFC
A description is not available for this item.
A-A-2173 - ADAPTER, RATCHET, SOCKET WRENCH
NPFC
A description is not available for this item.
Advertisement