loading
MIL-T-19976 - TAMPER, COMPACTION, SOIL TESTING
NPFC
A description is not available for this item.
AASHTO T 224 - Standard Method of Test for Correction for Coarse Particles in the Soil Compaction Test
January 1, 2010 - AASHTO

This method describes a procedure for adjusting the densities of soil and soil aggregate mixtures to compensate for differing percentages of coarse particles retained on either the 4.75-mm (No. 4) or 19.0-mm (¾-in.) sieve. This is necessary to adjust either the field wet density to a...

MPIF STANDARD TEST - Standard Test Methods for Metal Powders and Powder Metallurgy Products
January 1, 2019 - MPIF

Introduction & Scope The Metal Powder Industries Federation (MPIF) is a voluntary-membership, not-for-profit trade association formed by the members of the PM and particulate materials industry to promote the advancement of the metal powder producing and consuming industries and the practice of...

JIS A 1210 - Test method for soil compaction using a rammer
March 25, 2020 - JSA
A description is not available for this item.
ASTM D7380/D7380M-21 - Standard Test Method for Soil Compaction Determination at Shallow Depths Using 2.3-kg [5-lbm] Dynamic Cone Penetrometer
November 1, 2021 - ASTM International

5.1 The test method is used to assess the compaction effort of compacted materials. The number of drops required to drive the cone a distance of 83 mm [3.25 in.] is used as a criterion to determine the pass or fail in terms of soil percent compaction. 5.2 The device does...

ASTM D7380-15 - Standard Test Method for Soil Compaction Determination at Shallow Depths Using 5-lb (2.3 kg) Dynamic Cone Penetrometer
November 1, 2015 - ASTM International

5.1 The test method is used to assess the compaction effort of compacted materials. The number of drops required to drive the cone a distance of 3.25 in. (83 mm) is used as a criterion to determine the pass or fail in terms of soil percent compaction. 5.2 The device does...

ASTM D7380-08 - Standard Test Method for Soil Compaction Determination at Shallow Depths Using 5-lb (2.3 kg) Dynamic Cone Penetrometer
April 1, 2008 - ASTM International

p>The test method is used to assess the compaction effort of compacted materials. The number of drops required to drive the cone a distance of 3.25 in. (83 mm) is used as a criterion to determine the pass or fail in terms of soil percent compaction. The device does not...

ASTM D2168-90(1996)e1 - Standard Test Methods for Calibration of Laboratory Mechanical-Rammer Soil Compactors
May 10, 1996 - ASTM International

1.1 These test methods for the calibration of mechanical soil compactors are for use in checking and adjusting mechanical devices used in laboratory compaction of soil in accordance with Test Methods D698, D1557, and other methods of a similar nature which...

ASTM D7380 - Standard Test Method for Soil Compaction Determination at Shallow Depths Using 5-lb (2.3 kg) Dynamic Cone Penetrometer
November 1, 2015 - ASTM

This test method covers the procedure for the determination of the number of drops required for a dynamic cone penetrometer with a 5-lb (2.3-kg) drop hammer falling 20 in. (508 mm) to penetrate a certain depth in compacted backfill. The device is used in the compaction verification of...

ASTM D2168-02a - Standard Test Methods for Calibration of Laboratory Mechanical-Rammer Soil Compactors
November 10, 2002 - ASTM International

1.1 These test methods for the calibration of mechanical soil compactors are for use in checking and adjusting mechanical devices used in laboratory compacting of soil and soil-aggregate in accordance with Test Methods D 698, D 1557 and other methods...

ASTM D2168-02 - Standard Test Methods for Calibration of Laboratory Mechanical-Rammer Soil Compactors
July 10, 2002 - ASTM International

1.1 These test methods for the calibration of mechanical soil compactors are for use in checking and adjusting mechanical devices used in laboratory compacting of soil and soil-aggregate in accordance with Test Methods D 698, D 1557 and other methods...

Advertisement