loading
MIL-I-22401 - INVERTER
NPFC
A description is not available for this item.
UL 1004-8 - Inverter Duty Motors
November 13, 2013 - ULSE

1.1 This Standard is intended to be read together with the Standard for Rotating Electrical Machines - General Requirements, UL 1004-1. The requirements in this Standard supplement or amend the requirements in UL 1004-1. The requirements of UL 1004-1 apply unless modified by this Standard. 1.2 This...

TSO C73 - STATIC ELECTRICAL POWER INVERTER
DOT
A description is not available for this item.
MIL-I-45691 - INVERTER, POWER, STATIC, 10512741
NPFC
A description is not available for this item.
MIL-I-60166 - INVERTER, POWER, STATIC: 10516412
NPFC
A description is not available for this item.
MIL-I-45793 - INVERTER,TRANSISTOR OSCILLATOR
NPFC
A description is not available for this item.
MIL-F-47194 - FAN, TUBEAXIAL-INVERTER EXCITED
NPFC
A description is not available for this item.
MIL-I-47204 - INVERTER, POWER, STATIC
NPFC
A description is not available for this item.
MIL-I-12659 - INVERTER, 350 VOLT AMPERE
NPFC
A description is not available for this item.
GMW16782 - 400 W Modified Sine Wave DC-AC Power Inverter
March 1, 2016 - GMW

Purpose. This standard outlines the design, performance, appearance, and validation requirements for a 400 W Modified Sine Wave DC-AC Power Inverter. This assembly shall allow the user to power devices continuously up to 400 W in 120 VAC at 60 Hz or 225 VAC at 50 Hz appliances. This assembly...

J2697_202011 - Inverter Requirements for Class Eight Trucks - Truck and Bus
November 18, 2020 - SAE International

This SAE Recommended Practice is intended to describe the application of single-phase DC to AC inverters, and bidirectional inverter/chargers, which supply power to ac loads in Class heavy duty on-highway trucks (10K GVW). The document identifies appropriate operating performance...

UL 3703 - Standard for Solar Trackers
October 8, 2015 - ULSE

1.1 These requirements cover solar trackers intended for installation as fixed trackers which are not attached to buildings, in accordance with the National Electrical Code, NFPA 70. Trackers intended to be installed in an area where public access is anticipated shall be evaluated for all...

MIL-PRF-7032/2 - INVERTER, AIRCRAFT, DC TO AC, 600 VA 1-PHASE, 400 HERTZ, MULTI-PURPOSE
June 20, 2019 - NPFC

Inverter. The inverter shall provide the electrical performance over a temperature altitude range of -55 °C to +71 °C and to 20,000 ft. altitude and as modified herein. Part or identifying number (PIN). Inverters covered by this specification sheet are identified using the...

J3072_202103 - Interconnection Requirements for Onboard, Grid Support Inverter Systems
March 10, 2021 - SAE International

This SAE J3072 Standard establishes requirements for a grid support inverter system function which is integrated into a plug-in electric vehicle (PEV) which connects in parallel with an electric power system (EPS) by way of conductively coupled, electric vehicle supply equipment (EVSE). This...

JIS E 5011-1 - Rolling stock - Combined testing of power convertor with ac motors - Part 1: Inverter system
April 20, 2009 - JSA

This Standard applies to the combinations of ac motor(s), inverter and their control system, and its object is to specify: - the performance characteristics of electric drives consisting of an inverter, alternating current motors, and the related control system; - methods of verifying...

MIL-M-0276/8 - MODULE, PLUG-IN INVERTER, INTEGRATOR
NPFC
A description is not available for this item.
MIL-I-14603 - INVERTER, VIBRATOR, PP-1703 ()/U
NPFC
A description is not available for this item.
MIL-M-50276/8 - MODULDE, PLUG-IN INVERTER, INTEGRATOR
NPFC
A description is not available for this item.
MIL-I-47236 - INVERTER, SINGLE-PHASE, 400-HERTZ
NPFC
A description is not available for this item.
SNZ AS/NZS 4777.2 - Grid connection of energy systems via inverters Part 2: Inverter requirements
December 18, 2020 - SNZ

This Standard specifies device specifications, functionality, testing and compliance requirements for electrical safety and performance for inverters designed to facilitate connectivity between energy sources and/or energy storage systems and the grid, connected at low voltage. This...

Advertisement