loading
NSF INSTALLATION MANUAL - Installation Manual for Food Service Equipment
July 1, 1968 - NSF
A description is not available for this item.
ASTM C1696-26 - Standard Guide for Industrial Thermal Insulation Systems
March 1, 2026 - ASTM International

4.1 When choosing a thermal insulation product or combination of products, physical, chemical and mechanical properties and the significance of those properties should be considered. ASTM test methods are usually performed under laboratory conditions and may not accurately represent field...

UL 8752 - Organic Light Emitting Diode (OLED) Panels
May 16, 2024 - ULSE

Organic Light Emitting Diode (OLED) Panels UL 8752 1.1 These requirements apply to organic lighting emitting diode (OLED) panels intended for task, ambient, or aesthetic illumination, and for portable or permanent installation in accordance with the following standards, and for...

ASTM E2264-24 - Standard Practice for Determining the Effects of Temperature Cycling on Fenestration Products
October 1, 2024 - ASTM International

1.1 This practice covers the testing of any fenestration products that are installed with the exterior surface exposed to weathering conditions. It is intended to measure the response of the fenestration product to temperature cycles with the temperature changes being induced by controlling the air...

ASTM E2908-12(2023) - Standard Guide for Fire Prevention for Photovoltaic Panels, Modules, and Systems
August 1, 2023 - ASTM International

1.1 This guide describes basic principles of photovoltaic module design, panel assembly, and system installation to reduce the risk of fire originating from the photovoltaic source circuit. 1.2 This guide is not intended to cover all scenarios which could lead to fire. It is intended...

ASTM E3358-23a - Standard Guide for Per- and Polyfluoroalkyl Substances Site Screening and Initial Characterization
August 1, 2023 - ASTM International

4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...

ASTM E2264-23 - Standard Practice for Determining the Effects of Temperature Cycling on Fenestration Products
July 1, 2023 - ASTM International

1.1 This practice covers the testing of any fenestration products that are installed with the exterior surface exposed to weathering conditions. It is intended to measure the response of the fenestration product to temperature cycles with the temperature changes being induced by controlling the air...

JIS ELEC INSTALLATION II - JIS Electrical Installation & Apparatus II Handbook
January 1, 2019 - JSA
A description is not available for this item.
JIS ELEC INSTALLATION I - JIS Electrical Installation & Apparatus I Handbook
January 1, 2019 - JSA
A description is not available for this item.
JIS ELEC INSTALLATION III - JIS Electrical Installation & Apparatus III Handbook
January 1, 2019 - JSA
A description is not available for this item.
ASTM E3358-23 - Standard Guide for Per- and Polyfluoroalkyl Substances Site Screening and Initial Characterization
February 1, 2023 - ASTM International

4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...

ASTM C1199-22 - Standard Test Method for Measuring the Steady-State Thermal Transmittance of Fenestration Systems Using Hot Box Methods
March 1, 2022 - ASTM International

4.1 This test method details the calibration and testing procedures and necessary additional temperature instrumentation required in applying Test Method C1363 to measure the thermal transmittance of fenestration systems mounted vertically in the thermal chamber. 4.2 The thermal transmittance of a...

ASTM E1423-21 - Standard Practice for Determining Steady State Thermal Transmittance of Fenestration Systems
August 1, 2021 - ASTM International

1.1 This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with Test Method C1199. The standard sizes and conditions are to be used for fenestration product comparison...

DS/CEN/TR 16999 - Solar energy systems for roofs – Requirements for structural connections to solar panels
March 4, 2019 - DS

This Technical Report provides guidance on the principles and requirements of structural design for the safety and serviceability of the structural connection between solar energy panels (thermal or photovoltaic) that are mounted on flat or pitched roofs. This Technical Report does...

ASTM D7990-21 - Standard Test Method for Using Reflectance Spectra to Produce an Index of Temperature Rise in Polymeric Siding
April 1, 2021 - ASTM International

1.1 This test method uses reflectance spectra from the ultraviolet, visible, and near infrared region to produce an index of the temperature rise of polymeric siding above ambient temperature that occurs due to absorption of the sun's energy. 1.2 The test method determines the intensity factor of a...

ASTM E2264-05(2021) - Standard Practice for Determining the Effects of Temperature Cycling on Fenestration Products
August 15, 2021 - ASTM International

1.1 This practice covers the testing of any fenestration products that are installed with the exterior surface exposed to weathering conditions. It is intended to measure the response of the fenestration product to temperature cycles with the temperature changes being induced by controlling the air...

ASTM E2876-13(2020) - Standard Guide for Integrating Sustainable Objectives into Cleanup
November 1, 2020 - ASTM International

4.1 Flexibility-Users may desire to incorporate sustainable aspects within the scalable framework throughout any or all phases of the cleanup, or any size of site. 4.1.1 For simplicity the term cleanup is used in the guide when referring to any of the cleanup phases, for example site assessment,...

IEC TS 62257-9-8 - Renewable energy and hybrid systems for rural electrification – Part 9-8: Integrated systems – Requirements for stand-alone renewable energy products with power ratings less than or equal to 350 W
June 1, 2020 - IEC

This part of IEC 62257 provides baseline requirements for quality, durability and truth in advertising to protect consumers of off-grid renewable energy products. Evaluation of these requirements is based on tests described in IEC TS 62257-9-5. This document can be used alone or in conjunction with...

ASTM C1696-20 - Standard Guide for Industrial Thermal Insulation Systems
March 1, 2020 - ASTM International

4.1 When choosing a thermal insulation product or combination of products, physical, chemical and mechanical properties and the significance of those properties should be considered. ASTM test methods are usually performed under laboratory conditions and may not accurately represent field...

UL 3703 - Standard for Solar Trackers
October 8, 2015 - ULSE

1.1 These requirements cover solar trackers intended for installation as fixed trackers which are not attached to buildings, in accordance with the National Electrical Code, NFPA 70. Trackers intended to be installed in an area where public access is anticipated shall be evaluated for...

Advertisement