Part of the ISA/O3neida series, this book discusses network systems in industrial automation and their features related to real-time and functional safety requirements. The basics of standard Ethernet are introduced, specifying the Open System Interconnection (OSI) reference model layers and...
This specification covers a rigid wall, nonexpendable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels. Electrical continuity testing, water leakage and operational testing, performance testing, paint adhesion testing, packaging examination, thermal shock test,...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F (-195.5 to 648...
1.1 This specification covers engineering and design criteria required for the development of rigid wall relocatable structures (RWRS) and shall be applied to the design of expandable and nonexpandable RWRSes. This specification applies to present engineering and design requirements for effective...
4.1 The procedures described in this practice are intended to aid in evaluating the performance of coatings on various metal panels including either new or rusted steel. 4.2 The relative durability of paints in outdoor exposures can be very different depending on the location of the exposure...
This specification covers a rigid wall, one-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels. Design and construction requirements of the expandable shelter shall conform to the requirements on the drawings, all subsidiary drawings and parts lists....
This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for Standardization (ISO) cargo container specification in the transport mode. Design and construction of the...
1.1 This practice covers the testing of any fenestration products that are installed with the exterior surface exposed to weathering conditions. It is intended to measure the response of the fenestration product to temperature cycles with the temperature changes being induced by controlling the air...
Organic Light Emitting Diode (OLED) Panels UL 8752 1.1 These requirements apply to organic lighting emitting diode (OLED) panels intended for task, ambient, or aesthetic illumination, and for portable or permanent installation in accordance with the following standards, and for...
1.1 This guide describes basic principles of photovoltaic module design, panel assembly, and system installation to reduce the risk of fire originating from the photovoltaic source circuit. 1.2 This guide is not intended to cover all scenarios which could lead to fire. It is intended to...
1.1 This practice covers the testing of any fenestration products that are installed with the exterior surface exposed to weathering conditions. It is intended to measure the response of the fenestration product to temperature cycles with the temperature changes being induced by controlling the air...
4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...
Narrow Your Results