loading
HN 1444 - SOLDER WIRE
HOLDEN
A description is not available for this item.
9985135 - Solder - Wire, 35/65
September 1, 1980 - GMNA

1 Scope This specification is inactive with no replacement.

9985123 - SOLDER WIRE, 48/52
GMNA
A description is not available for this item.
BS 441 - Purchasing Requirements for Flux-Cored and Solid Soft-Solder Wire
May 30, 1980 - BSI

Requirements for purchasing round soft-solder wire with or without one or more continuous cores of flux. Includes wire dimensions, flux content, test requirements of solder and flux, inspection and marking.

9985119 - Solder - Wire, Cored, 40/60
September 1, 1980 - GMNA

1 Scope This specification is inactive with no replacement.

9985248 - Solder - Wire, Cored, 35/65
August 1, 1973 - GMNA

1 Scope This specification is inactive with no replacement.

9985120 - SOLDER WIRE, CORED, 35/65
GMNA
A description is not available for this item.
9981008 - Solder Wire (9981235) or Solder Bar (9981008)
May 1, 1996 - GMNA

1 Scope This specification is inactive with no replacement.

9981951 - SOLDER WIRE (9981950) OR SOLDER BAR (9981951)
GMNA
A description is not available for this item.
9981235 - SOLDER WIRE (9981235) OR SOLDER BAR (9981008)
GMNA
A description is not available for this item.
DS/EN ISO 12224-3 - Solder wire, solid and flux cored - Specifications and test methods - Part 3: Wetting balance test method for flux cored solder wire efficacy
July 31, 2003 - DS

This part of ISO 12224 specifies a wetting balance test method for measuring the flux efficacy of a cored solder wire for the electronics industry. The test is applicable to all classes of flux listed in ISO 9454-1.

DS/EN ISO 12224-2 - Flux cored solder wire - Specification and test methods - Part 2: Determination of flux content
August 13, 2001 - DS

This part of ISO 12224 specifies two methods for the determination of the flux content of a sample flux cored solder wire.

DS/EN ISO 12224-1 - Solder wire, solid and flux cored - Specification and test methods - Part 1: Classification and performance requirements
July 9, 1999 - DS

This part of ISO 12224 specifies a coding system for the classification and designation of solid and flux cored solder wire, and the performance requirements to be met by flux cored wire and its constitutents. Requirements for sampling, labelling and packaging are also...

9981950 - Solder Wire (9981950) or Solder Bar (9981951) 9981951
May 1, 1996 - GMNA

1 Scope This specification is inactive with no replacement.

Advertisement