loading
CSA C22.2 NO 72 - Heater elements
January 1, 2010 - CSA

This Standard applies to (a) heater elements for use in equipment that is intended to be connected to a supply of nominal system voltage of 600 V or less; and (b) those heater elements that are installed in accordance with the Rules of the Canadian Electrical Code, Part I. This...

BS 7261 - Safety of Small Non-Domestic Flueless Space Heaters Burning 3rd Family Gases
February 28, 1990 - BSI

Includes site hut heaters, greenhouse heaters and catalytic heaters.

BS 5258-10 - Safety of Domestic Gas Appliances Part 10: Flueless Space Heaters (Excluding Catalytic Combustion Heaters) (3rd Family Gases)
April 30, 1980 - BSI

Specifies safety requirements and associated test methods for flueless space heaters of rated heat input not exceeding 4.75 kW. It covers fixed heaters burning butane or propane and portable and mobile heaters burning butane, including those that incorporate their...

CSA C22.2 NO 200 - Electric Waterbed Heater Systems
February 1, 1985 - CSA

This Standard applies to cord-connected electric heater systems intended for use with the mattresses of household water beds and designed for use in accordance with the Rules of the Canadian Electrical Code, Part I, on supply circuits having a nominal voltage of 120 V. This Standard does not...

GMW14322 - Heater Core
February 1, 2016 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. The standard shall define the Design Validation (DV), Production Validation (PV),...

GME L-1B1201-2 - Heater Cores
July 30, 1979 - GME
A description is not available for this item.
GME QT 126529 - HEATER CONTROLS
GME
A description is not available for this item.
GME B 300 0678 - HEATER PAINT
GME
A description is not available for this item.
MS 36346 - HEATER, ELECTRIC
NPFC
A description is not available for this item.
MIL-H-395 - HEATER,BITUMEN
NPFC
A description is not available for this item.
PIP VESEH001 - Electric Immersion Process Heater Specification
December 1, 2016 - PIP

This Practice provides minimum technical requirements for the process and mechanical design, materials, fabrication, inspection, and testing of electric immersion process heaters and associated controls, including thyristor control panels. This Practice applies to electric immersion process...

UFGS-32 01 16.75 - HEATER SCARIFYING OF ASPHALT PAVING
February 1, 2017 - ARMY

NOTE: This guide specification covers the requirements for heater scarifier procedures for bituminous pavements in connection with surface treatments or asphalt overlays.

MIL-PRF-44466 - HEATER, WATER AND RATION (HWR)
October 10, 2006 - NPFC

This specification covers one type of heater for use by mounted troops that will heat rations, water for beverages and for limited personal hygiene (see 6.1).

GSFC S-311-P-079 - THERMOFOIL HEATER, PROCUREMENT SPECIFICATION FOR
February 23, 1996 - NASA

Purpose This specification establishes the requirements for flexible strip resistive heaters used in space flight application. Detail specification sheets. Detail sheets, which are referenced in this document, and the specific purchase order, are a part of this specification.

J638_201105 - Motor Vehicle Heater Test Procedure
May 26, 2011 - SAE International

This SAE Recommended Practice, limited to liquid coolant systems, establishes uniform vehicle heater test procedures. Both laboratory and complete vehicle tests are specified in this document. Required test equipment, facilities, and definitions are included. NOTE- Defrosting and defogging...

JIS G 3467 - Steel tubes for fired heater
January 21, 2013 - JSA

This Japanese Industrial Standard specifies the carbon steel tubes, alloy steel tubes, austenic stainless steel tubes and nickel-chromium-iron alloy tubes (hereafter referred to as "tubes"), for heating the process fluids in the fired heaters mainly used in petroleum refinery, petrochemical...

QPL-16235 - Heater, Ventilation, Duct Type, Shipboard
March 24, 2021 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-H-16235 Heater, Ventilation, Duct Type, Shipboard This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product is...

ARP86 - HEATER, AIRPLANE, EXHAUST HOT AIR TYPE
January 1, 1943 - SAE International

These specifications are written to cover the subject of exhaust hot air type heaters under three classifications, namely. A EXHAUST HOT AIR TYPE HEATERS - GENERAL - Dealing with features applicable to all makes and users. B EXHAUST HOT AIR TYPE HEATERS - MILITARY AND...

AS8040B - Heater, Aircraft Internal Combustion Heat Exchanger Type
February 14, 2013 - SAE International

This SAE Aerospace Standard (AS) covers combustion heaters used in the following applications: a Cabin heating (all occupied regions and windshield heating) b Wing and empennage anti-icing c Engine and accessory heating (when heater is installed as part of the aircraft) d Aircraft...

BS 5258-11 - Safety of Domestic Gas Appliances Part 11: Flueless Catalytic Combustion Heaters (3rd Family Gases)
April 30, 1980 - BSI

Specifies safety requirements and associated test methods for flueless, diffusive, catalytic combustion space heaters of rated input not exceeding 4.75 kW. It covers fixed heaters burning butane or propane and portable and mobile heaters burning butane, including...

Advertisement