This specification covers the performance and acceptance requirements for two non-powered, liquid and solid fuel burning, portable, radiant space heaters, and accessories.
Gives guidance on the safe use and storage of fuels for transportable industrial space heaters burning fuel oil or liquefied gases.
Constructional and performance requirements; includes general requirements and those specific to fan-assisted air heaters radiant type overhead heaters, flued convector heaters and room-sealed heaters. Test gases and methods of test are described in appendices.
This European Standard specifies the requirements and test methods for the construction, safety, marking and rational use of energy of open fronted gas-fired independent space heaters with and without a fan to assist with the transportation of flue gases, hereafter referred to as...
Constructional and performance requirements; includes general requirements and those specific to fan-assisted air heaters, radiant heaters, natural convection convector heaters and room sealed heaters. Test gases and methods of test are described in appendices.
This standard covers the heating capacity (expressed in British Thermal Units per hour, Btuh) and general application characteristics for heaters with various capacities and operating characteristics. It covers vehicular compartment heaters, engine coolant heaters, space...
This European Standard specifies the requirements, the test methods and the marking of domestic flueless space heaters, including diffusive catalytic combustion heaters, having a nominal heat input (Hs), not exceeding 4,2 kW burning 3rd family gases at nominal operating...
Specifies safety requirements and associated test methods for flueless space heaters of rated heat input not exceeding 4.75 kW. It covers fixed heaters burning butane or propane and portable and mobile heaters burning butane, including those that incorporate their own...
This specification covers the performance and acceptance requirements for a nonpowered, liquid fuel burning, 60,000 BTU, radiant space heater for use in barracks, shelters, or tents.
Narrow Your Results