loading
J548/1_201303 - Spark Plugs
March 11, 2013 - SAE International

This SAE Standard applies only to spark plugs used for ground vehicles and stationary engines. This document is intended to serve as a guide to dimensions common to the majority of current production spark plugs and future applications. It is not the intent of this...

GMI 06604 R - Spark Plug; Requirement Part
May 1, 2018 - GME

This documentation defines general requirements for spark plugs

GMI 06604 V - Spark Plug; Verification Part
May 1, 2018 - GME

This documentation describes the tests for verification of the requirements for spark plugs

J548/2_201303 - Spark Plug Installation Sockets
March 11, 2013 - SAE International

This SAE Standard applies to spark plug installation sockets of the long length type which are to be used for installing spark plugs of the most commonly used sizes for the North American market.

ARP890A - Spark Plug Rating Calibration
August 1, 1998 - SAE International

Procedure for obtaining the corrected heat-rating values (indicated mean effective pressure, IMEP) of spark plugs rated in the SAE 17.6 cubic inch rating engine (SAE AS840).

AS28B - SPARK PLUGS, AIRCRAFT ENGINE
November 1, 1992 - SAE International

This specification covers reciprocating engine shielded and unshielded spark plugs.

AS28A - SPARK PLUGS, AIRCRAFT ENGINE
December 15, 1961 - SAE International

This specification covers aircraft reciprocating engine shielded and unshielded spark plugs.

J2162_201303 - Spark Plug Heat Rating Classifications
March 11, 2013 - SAE International

This SAE Standard details a uniform method for classifying heat ratings of unshielded spark plugs.

W-S-506 - SPARK PLUG
NPFC
A description is not available for this item.
QPL-W-S-506 - SPARK PLUG
NPFC
A description is not available for this item.
ARP489 - LEADS, SHIELDED, DETACHABLE SPARK PLUG
March 15, 1956 - SAE International

This specification establishes the requirements for shielded, detachable high tension spark plug leads for reciprocating engines.

J549_202006 - Preignition Rating of Spark Plugs
June 15, 2020 - SAE International

This SAE Recommended Practice describes the equipment and procedures used in obtaining preignition ratings of spark plugs.

JIS D 1606 - Automobile parts — Spark-plugs — Suitability test procedures
March 23, 2020 - JSA

This Japanese Industrial Standard specifies practicable testing procedures for suitability of spark-plugs for automobiles (hereafter referred to as the spark-plugs) to a spark ignition engine (hereafter referred to as an engine).

ASME B107.34 - Socket Wrenches for Spark Plugs
January 1, 2003 - ASME

This Standard provides dimensional, performance, and safety requirements for detachable hand use socket wrenches with square drive for spark plugs. Inclusion of dimensional data in this Standard is not intended to imply that all of the products described herein are stock production...

ASME B107.34M - Socket Wrenches for Spark Plugs
September 30, 1997 - ASME

This Standard is intended to cover the complete general and dimensional data for detachable hand use socket wrenches with square drive for spark plugs. Inclusion of dimensional data in this Standard is not intended to imply that all of the products described herein are stock...

ARP159A - DIELECTRIC TESTING OP SPARK PLUGS
July 1, 1994 - SAE International

This report describes a method of determining the dielectric integrity of a spark plug by subjecting the insulation in the plug to voltage stress.

J548_198708 - Spark Plugs
August 1, 1987 - SAE International
A description is not available for this item.
J548D_197707 - SPARK PLUGS
July 1, 1977 - SAE International
A description is not available for this item.
ARP489A - LEADS, SHIELDED, HIGH TENSION, DETACHABLE SPARK PLUG
December 1, 1992 - SAE International

This specification establishes the requirements for shielded, detachable high tension spark plug leads for reciprocating engines.

AS28 - SPARK PLUGS, AIRCRAFT ENGINE - 18 MM
March 1, 1942 - SAE International

This standard covers two basic types of spark plugs as follows:

Advertisement