loading
Specialty Corns
August 23, 2000 - CRC

Preface Preface Corn is one of the major cereal grains grown in the world, exceeded only by rice and wheat in terms of quantity produced. In the U.S., corn is produced on 70 to 80 million acres annually and plays an important role in the economy of the country. Hybrid corn was introduced in the U.S...

UL 506 - Specialty Transformers
June 2, 2017 - ULSE

1.1 These requirements cover ignition transformers for use with gas burners and oil burners and specialty step-up transformers used in applications such as insect electrocuting. Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge protectors,...

GMW17063 - Composite Specialty Bearings
May 1, 2018 - GMW

Material Description. This standard covers laminated composite specialty bearings as used in automotive components. Symbols. Not applicable. Applicability. Hinging: Hoods, Decklids, Liftgates and Doors.

ANSI C33.4 - SPECIALTY TRANSFORMERS
ANSI
A description is not available for this item.
Specialty Foods: Processing Technology, Quality, and Safety
May 22, 2012 - CRC

Specialty foods are made from high quality ingredients and offer distinct features to targeted customers who pay a premium price for their perceived benefits. The rise in production and sale of these foods has increased concerns over product quality and safety. Specialty Foods:...

COMDTINST M5300.3 - COAST GUARD OFFICER SPECIALTY MANAGEMENT SYSTEM MANUAL
June 3, 2020 - DOT

PURPOSE. This Manual establishes policy and doctrine, and outlines specific practices and procedures for the Coast Guard's Officer Specialty Management System (OSMS).

TH HILL DS-1 VOLUME 4 - Drilling Specialty Tools
August 1, 2020 - THHILL
A description is not available for this item.
Specialty Chemicals Source Book
January 1, 2009 - SIR
A description is not available for this item.
A-A-59615 - CABLE, SPECIALTY COMMUNICATIONS
July 1, 2004 - NPFC

This Commercial Item Description covers a cable for communication and telephone service that is flexible and watertight. It consists of four conductors, AWG size 18, and is rated at 600 volts. This cable is intended for shipboard use as a diver's lifeline and telephone where submersion and weather...

Detergency of Specialty Surfactants
February 7, 2001 - CRC

This volume seeks to advance cost-effective methods using newly-developed surfactants. It summarizes data from physical, chemical, surface, detergency, cleaning, toxicity and environmental sources for designing new formulations of classic organic head-tail surfactants in response to increased...

CSA C22.2 NO 66 - Specialty Transformers; Industrial Products
January 1, 1988 - CSA

This Standard applies to dry type, air-cooled transformers, autotransformers (fixed and variable), and primary-circuit reactors intended for use in, on, or associated with other approved equipment in capacities of 1000 kV•A and less and for primary voltages of 750 V or less, 60 Hz and less, and...

Industrial and Specialty Papers
February 4, 1970 - CPC
A description is not available for this item.
SPECIALTY HANDBOOK - TOOL MATERIALS
ASM
A description is not available for this item.
GM3660M - COMPOSITE SPECIALTY BEARINGS
GMNA
A description is not available for this item.
SPECIALTY HANDBOOK - STAINLESS STEELS
ASM
A description is not available for this item.
AISI SPM 12 - STEEL SPECIALTY TUBULAR PRODUCTS
ISS
A description is not available for this item.
ANSI C89.1 - SPECIALTY TRANSFORMERS (EXCEPTANCE TYPE)
ANSI
A description is not available for this item.
AFR 50-23 - ENLISTED SPECIALTY TRAINING
AF
A description is not available for this item.
AWS Certified Security – Specialty Exam Guide
September 7, 2020 - PACKT

Get to grips with the fundamentals of cloud security and prepare for the AWS Security Specialty exam with the help of this comprehensive certification guideKey Features* Learn the fundamentals of security with this fast-paced guide* Develop modern cloud security skills to build effective...

Advertisement