loading
DRIVERS APPLICATION GB - DRIVERS APPLICATION GUIDEBOOK: ELECTRIC MOTORS
January 1, 2019 - HI/HYDRAUL
A description is not available for this item.
MPIF HARDMETALS - HARDMETALS AND OTHER HARD MATERIALS
MPIF
A description is not available for this item.
ISO/IEC 17991 - Information technology — Office equipment — Method for measuring scanning productivity of digital scanning devices
January 1, 2021 - ISO

This document specifies a method for determining scanning productivity by measuring "scanning speed", "scan to network folder speed" and "scan to PC speed". It includes test files, test setup procedure, test procedure and the reporting requirements for the scanning productivity...

Digital Forensics and Incident Response
January 29, 2020 - PACKT

Build your organization's cyber defense system by effectively implementing digital forensics and incident management techniques Key Features * Create a solid incident response framework and manage cyber incidents effectively * Perform malware analysis for effective incident response * Explore...

IEEE HIGH-SPEED LOGIC - HIGH-PERFORANCE SYSTEM DESIGN - CIRCUITS AND LOGIC
IEEE
A description is not available for this item.
DS/EN 16719 - Transport platforms
March 5, 2018 - DS

1.1 Temporarily-installed, guided powered platforms with rack and pinion drive, which have an open carrier and hold-to-run controls operated by authorized, trained operators on the carrier. Used for transporting authorised passengers and materials vertically (or along the path 15° maximum of...

DIN EN 12158-2 - Builders' hoists for goods - Part 2: Inclined hoists with non-accessible load carrying devices (includes Amendment A1:2010)
April 1, 2011 - DIN

This standard deals with power operated temporarily installed builders hoists intended for use by persons who are permitted to enter sites of engineering and construction, serving either one upper landing or a work area extending to the end of the guides, (e.g. a roof) having a load carrying device...

OSMEC. Computer-aided linkage design: User manual.
November 1, 2004 - ESDU

This Data Item provides a user manual for OSMEC, a general-purpose linkage design program, which can model plane mechanisms composed of links, pivoted and sliding joints, gear trains, springs and cam-driven mechanisms and can interface with cam design program OSCAM. The program is menu driven, has...

ISO/IEC 11172-2 - Information technology Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbit/s Part 2: Video
August 1, 1993 - ISO

This part of ISO/IEC 11172 specifies the coded representation of video for digital storage media and specifies the decoding process. The representation supports normal speed forward playback, as well as special functions such as random access, fast forward playback, fast reverse playback,...

DSF/FPREN 16719 - Transport platforms
DS

1.1 Temporarily-installed, guided powered platforms with rack and pinion drive, which have an open carrier and hold-to-run controls operated by authorized, trained operators on the carrier. Used for transporting authorised passengers and materials vertically (or along the path 15° maximum of...

Advertisement