loading
IEEE CONTROL HDBK - THE CONTROL HANDBOOK
IEEE
A description is not available for this item.
AWI QUALITY STANDARDS - ARCHITECTURAL WOODWORK QUALITY STANDARDS ILLISTRATED
AWI
A description is not available for this item.
ISA CONTROL SYSTEMS ENGIN - Control Systems Engineering (CSE) Study Guide
January 1, 2012 - ISA

This downloadable fifth edition is for use by individuals preparing for the Control Systems Professional Engineer (CSPE) examination. This update includes the latest examination specification that goes into effect with the October 2011 offering. The manual provides candidates for the...

ISA CONTROL SYSTEMS SAFET - Control Systems Safety Evaluation and Reliability
January 1, 2010 - ISA

This book is intended to serve a wide variety of users. This updated third edition provides the detailed background necessary to understand how to meet important new safety regulations and reliability engineering topics. Professional control system designers will learn to properly evaluate...

ISA CONTROL VALVE PRIMER: - Control Valve Primer: A User's Guide
January 1, 2009 - ISA

Includes insights on valve sizing, smart (digital) valve positioners, field-based architecture, network system technology, and control loop performance evaluation. Hans Baumann, a holder of more than 150 patents, and author of over a hundred publications in control valve technology,...

CONTROL SYSTEMS DOCUMENTA - Control Systems Documentation: Applying Symbols and Identification
January 1, 2004 - ISA

This ISA classic provides the symbols and identification commonly used throughout the process industries. It contains sample P&ID and numerous examples of symbols and tagging concepts. It also provides most of the symbols and identifiers that are unique to instrumentation and gives practical...

ISA CONTROL VALVES - Control Valves: Practical Guides for Measurement and Control
January 1, 1998 - ISA

Solutions to problems involving the body assemblies, actuators and accessories of control valves, as well as an overview of valve design and construction, this reference book includes discussions of applications, safety, troubleshooting, maintenance, testing, standards, valve-related...

ISO QUALITY ASSURANCE - QUALITY ASSURANCE FOR ANALYTICAL LABORATORIES
ISO
A description is not available for this item.
QUALITY PLANNING - QUALITY PLANNING AND ANALYSIS
ASQ
A description is not available for this item.
AAMI QUALITY SYSTEM - THE QUALITY SYSTEM COMPENDIUM: REQ & INDUSTRY PRACTICE
AAMI
A description is not available for this item.
QUALITY RELIABILITY - QUALITY, RELIABILITY & PROCESS IMPROVEMENT
IP
A description is not available for this item.
ISA CONTROL SYSTEMS (CSE) - CONTROL SYSTEMS ENGINEERING (CSE) STUDY GUIDE
ISA
A description is not available for this item.
AAMI QUALITY SYSTEM CD - QUALITY SYSTEM COLLECTION CD
AAMI
A description is not available for this item.
JIS QUALITY CONTROL HDBK - JIS Quality Control Handbook
January 1, 2019 - JSA
A description is not available for this item.
ASTM D7680-10(2026) - Standard Practice for Preparing Prints of Paste Printing Inks by a Motor-Driven Printability Tester
June 1, 2026 - ASTM International

5.1 It is generally recognized that the best method for evaluating printing properties of ink-substrate combinations is by actual printing. this practice provides a convenient method for preparing repeatable laboratory prints at realistic conditions of printing speed, printing pressure and...

ASTM D7882-26 - Standard Test Method for Determination of 4-Carboxybenzaldehyde and p-Toluic Acid in Purified Terephthalic Acid by Capillary Electrophoresis with Normal Voltage Mode
July 1, 2026 - ASTM International

5.1 The presence of 4-CBA and p-TOL in PTA used for the production of polyester is undesirable because they can slow down the polymerization process; and 4-CBA is also imparting coloration to the polymer due to thermal instability. 5.2 Determining the amount of 4-CBA and p-TOL remaining from the...

Advertisement