loading
ASTM F2443-04(2021) - Standard Specification for Roller, Bearing, Needle, Ferrous, Solid, Spherical End
January 15, 2021 - ASTM International

1.1 This specification covers ferrous needle rollers having spherical ends. 1.2 Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test...

ASTM F2443-04(2012) - Standard Specification for Roller, Bearing, Needle, Ferrous, Solid, Spherical End
December 1, 2012 - ASTM International

1.1 This specification covers ferrous needle rollers having spherical ends. 1.2 Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test...

ASTM F2511-05(2022) - Standard Specification for Rollers, Bearing, Needle, Ferrous, Solid
January 1, 2022 - ASTM International

This specification covers the procurement requirements for solid ferrous needle rollers, including the MS19065 spherical ended solid ferrous needle rollers, intended for use in bearings and bearing applications. Rollers shall be made of chrome alloy steel E52100,...

ASTM F2443-04 - Standard Specification for Roller, Bearing, Needle Ferrous, Solid, Spherical End
November 1, 2004 - ASTM International

1.1 This specification covers ferrous needle rollers having spherical ends. 1.2 Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test...

ASTM F2443 - Standard Specification for Roller, Bearing, Needle, Ferrous, Solid, Spherical End
November 1, 2004 - ASTM

This specification covers ferrous needle rollers having spherical ends. Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test Methods E18)...

MS 19065 - ROLLER, BEARING, FERROUS, SOLID, SPHERICAL END
NPFC
A description is not available for this item.
ARP5483/1A - Rolling Element Bearing No-Load Torque Test
August 23, 2018 - SAE International

This test method outlines the recommended procedure for performing the no-load rotational starting torque test on airframe rolling bearings. Bearings covered by this test method shall be antifriction ball bearings and spherical roller bearings.

ARP5483/6A - Rolling Element Bearing Test Method for Dimensional Stability
August 23, 2018 - SAE International

This test method outlines the recommended procedure for performing dimensional stability tests on rolling element bearings used in airframe applications. Bearings covered by this document shall be antifriction ball bearings and spherical roller bearings with through-hardened outer...

DIN 635-1 - Rolling bearings - Radial spherical roller bearings - Part 1: Single row with cylindrical or tapered bore (barrel roller bearings)
May 1, 2010 - DIN

This standard specifies dimensions and symbols for single row radial spherical roller bearings. To satisfy practical needs of bearing users, this standard specifies radial spherical roller bearings in sizes selected in accordance with the general dimension plan...

ARP5483/5A - Rolling Element Bearing Test Method for Radial Limit and Fracture Load Testing
August 23, 2018 - SAE International

This test method outlines the recommended procedure for performing static radial limit and ultimate load tests on rolling element bearings used in airframe applications. Bearings covered by this document shall be antifriction ball bearings and spherical roller bearings in either...

DIN 635-2 - Rolling bearings - Radial spherical roller bearings - Part 2: Double row, with cylindrical or tapered bore
January 1, 2009 - DIN

This standard specifies dimensions and symbols for double row, radial spherical roller bearings. To satisfy practical needs of bearing users, this standard specifies radial spherical roller bearings in sizes selected in accordance with the general dimension plan...

ASTM F2511-05(2013) - Standard Specification for Rollers, Bearing, Needle, Ferrous, Solid
May 1, 2013 - ASTM International

This specification covers the procurement requirements for solid ferrous needle rollers, including the MS19065 spherical ended solid ferrous needle rollers, intended for use in bearings and bearing applications. Rollers shall be made of chrome alloy steel E52100,...

AGMA 10FTM16 - Analysis of Load Distribution in Planet-Gear Bearings
October 1, 2010 - AGMA

In epicyclic gear sets aimed at aeronautical applications, planet-gears are generally supported by spherical roller bearings with bearing outer race being integral to the gear hub. This paper presents a new method to compute roller load distribution in such bearings...

ASTM F2511-05e1 - Standard Specification for Rollers, Bearing, Needle, Ferrous, Solid
August 1, 2005 - ASTM International

This specification covers the procurement requirements for solid ferrous needle rollers, including the MS19065 spherical ended solid ferrous needle rollers, intended for use in bearings and bearing applications. Rollers shall be made of chrome alloy steel E52100,...

ABMA STD 20 - Radial Bearings of Ball, Cylindrical Roller and Spherical Roller Types - Metric Design
January 1, 2011 - ABMA

This standard includes: (a) basic plan for the boundary dimensions of metric radial ball and roller bearings; (b) general rules for extension of the basic plans; (c) dimensions and tolerances for snap ring groove and locating snap rings; (d) dimensions for radial ball bearings with flanged...

ABMA STD 14190 - Aerospace - Airframe Rolling Bearings: Ball and Spherical Roller Bearings - Technical Specification
January 1, 1998 - ABMA

This Intemational Standard specifies the required characteristics, inspections and tests, quality assurance and conditions for qualification, permissible static loads, acceptance and delivery conditions for rigid and self-aligning airframe ball and spherical roller bearings. These...

ASTM F2511 - Standard Specification for Rollers, Bearing, Needle, Ferrous, Solid
August 1, 2005 - ASTM

This specification covers the procurement requirements for solid ferrous needle bearing rollers including the MS19065 spherical ended solid ferrous needle rollers as specified in Specification F2443. Intended Use-The rollers covered in this specification are...

ASTM F2511-05 - Standard Specification for Rollers, Bearing, Needle, Ferrous, Solid
August 1, 2005 - ASTM International

1.1 This specification covers the procurement requirements for solid ferrous needle bearing rollers including the MS19065 spherical ended solid ferrous needle rollers as specified in Specification F 2443. 1.2 Intended UseThe rollers covered in this specification...

Designing with rolling bearings. Part 2: selection of single row angular contact ball, tapered roller and spherical roller bearings.
June 1, 1982 - ESDU

ESDU 81037 is the second of a group of three dealing with design considerations in rolling bearing selection. It will assist designers in those applications where a bearing arrangement consisting of a single row radial ball bearing or a single row cylindrical roller...

ABMA STD 8.1 - Ball And Roller Bearing Mounting Accessories Metric Design
January 1, 1986 - ABMA

Mounting accessories covered in this standard are used for the location or fixing of ball and roller bearings to the shaft of a machine or mechanism. The purpose of the standard is to establish dimensions and minimum physical properties of these components consistent and compatible with...

Advertisement