loading
GMKOREA EDS-M-8612 - Grease-Axle Spline Shaft
June 1, 2011 - GMKOREA

This specification specifies the general requirements of grease used for lubrication of the gear, plain bearing and axle spline shaft.

NAS581 - INVOLUTE SPLINE, SHAFT, 30° FULL FILLET
September 28, 2012 - AIA/NAS
A description is not available for this item.
DIN 5463 - SPLINE SHAFT CONNECTIONS WITH STRAIGHT FLANKS; MEDIUM SERIES
DIN
A description is not available for this item.
BS 5686 - Specification for Straight-sided splines for cylindrical shafts: metric nominal dimensions, tolerances and gauging requirements
August 29, 1986 - BSI

Straight-sided splines for cylindrical shafts with internal centering, light and medium series.

DS/ISO 14 - Straight-sided splines for cylindrical shafts with internal centering - Dimensions, tolerances and verification
January 1, 1983 - DS

This Standard lays down nominal dimensions, in millimetres, of straight-sided splines for cylindrical shafts, light series and medium series.

ISO 14 - Straight-Sided Splines for Cylindrical Shafts with Internal Centering - Dimensions, Tolerances and Verification
January 1, 1982 - ISO

Scope and field of application This International Standard lays down dimensions, in millimetres, of straight-sided splines for cylindrical shafts with internal centering, light series and medium series. This International Standard also specifies control methods and corresponding...

AGMA 945-1 - Splines – Design and Application
April 7, 2020 - AGMA

The scope of this information sheet includes involute splines (some of which are governed by ISO 4156 and DIN 5480), plus variants such as modifications to helix, lead crown, form diameters, root geometry, tooth thickness, and fits and straight sided splines with parallel teeth in the...

AGMA 945-2 - Splines – Design and Application (Inch Edition)
August 20, 2020 - AGMA

The scope of this information sheet includes involute splines (some of which are governed by ANSI B92.1), plus variants such as modifications to helix, lead crown, form diameters, root geometry, tooth thickness, and fits and straight sided splines with parallel teeth in the external...

API STD 671 - Special-purpose Couplings for Petroleum, Chemical, and Gas Industry Services
August 1, 2020 - API

This standard specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines in special-purpose applications in the petroleum, petrochemical, and natural gas industries. Such applications are typically in large and/or high-speed machines,...

HN 2480 - GREASE - INPUT SHAFT AND SPLINE, LITHIUM COMPLEX, NLGI NO. 2
HOLDEN
A description is not available for this item.
AGMA 945 - Splines – Design and Application
November 15, 2018 - AGMA

The scope of this information sheet includes involute splines (some of which are governed by ISO 4156 and DIN 5480), plus variants such as modifications to helix, lead crown, form diameters, root geometry, tooth thickness, and fits and straight sided splines with parallel teeth in the...

DS/EN ISO 6413 - Technical product documentation – Representation of splines and serrations (ISO 6413:2018)
October 29, 2018 - DS

This document specifies the rules and graphical symbols for the representations of splines and serrations in technical product documentation. Two methods of representation are specified: a) complete representation; b) simplified representation. The rules and graphical symbols specified in...

AGMA 9003 - Flexible Couplings – Keyless Fits
December 6, 2017 - AGMA

This standard presents information on design, dimensions, tolerances, inspection, mounting, removal, and equipment that is in common use with keyless tapered and keyless straight (cylindrical) bore hubs for flexible couplings. Calculated hub stress values and hub to shaft torque capacities...

ISO 6413 - Technical product documentation - Representation of splines and serrations
September 1, 2018 - ISO

This document specifies the rules and graphical symbols for the representations of splines and serrations in technical product documentation. Two methods of representation are specified: a) complete representation; b) simplified representation. The rules and graphical symbols specified in...

AGMA 13FTM20 - Influence of Gear Loads on Spline Couplings
September 1, 2013 - AGMA

Involute splines are commonly used in gearboxes to connect gears and shafts, especially when high torque is transmitted through the coupling. The load is shared among multiple teeth around the coupling circumference resulting in higher load capacity than a conventional single key....

Advertisement