loading
CSA FUEL SAFETY HANDBOOK - Fuel Safety Handbook
April 1, 1998 - CSA

INTRODUCTION The Fuel Safety Handbook is intended to provide the basic information which is essential to gas technicians working with natural gas and propane fuel gases in Ontario. The Fuel Safety Handbook is intended to address the knowledge needed by Ontario gas technicians...

CSA FUEL SAFETY TRAINING - Fuel Safety Training Manual
April 1, 1997 - CSA

Introduction (60 minutes) Using FSW-1, welcome the participants and introduce yourself to the group. Ask the participants to introduce themselves and indicate as to whether they are natural gas or propane fitters. Use the knowledge and skills of your participants as a means of enriching the...

GM FUELS TABS - GM FUELS CUSTOM TABS
GMNA
A description is not available for this item.
AWWA TANK SET - AWWA TANK SET
AWWA
A description is not available for this item.
ASTM F2044-09(2024) - Standard Specification for Liquid Level Indicating Equipment, Electrical
May 1, 2024 - ASTM International

1.1 This specification covers the requirements for electrical liquid level indicating equipment for shipboard low pressure and high pressure tanks containing freshwater, feed water, potable water, seawater, wastewater, diesel fuel, lubricating oil, contaminated oil, refrigerants, JP...

ASTM F3285-18(2023) - Standard Guide for Installation and Application of Type C Portable Tanks for Marine LNG Service
May 1, 2023 - ASTM International

4.1 This guide is intended to define and identify best practices for minimum requirements for the design, installation, and application of Type C portable tanks for marine service on LNG fueled vessels for service as a LNG fuel tank. These best practices provide added...

AMS3279D - Sealing Compound, Sprayable For Integral Fuel Tanks and Fuel Cell Cavities, For Intermittent Use to 350 °F (177 °C)
March 12, 2013 - SAE International

This specification covers one type of sprayable fuel resistant polythioether sealing compound supplied as a two-component system.

AMS3279C - Sealing Compound, Sprayable For Integral Fuel Tanks and Fuel Cell Cavities, For Intermittent Use to 350 °F (177 °C)
March 17, 2008 - SAE International

This specification covers one type of sprayable fuel resistant polythioether sealing compound supplied as a two-component system.

AMS3279B - Sealing Compound, Sprayable For Integral Fuel Tanks and Fuel Cell Cavities, For Intermittent Use to 350 °F (171 °C)
June 22, 2005 - SAE International

This specification covers one type of sprayable fuel resistant polythiother sealing compound supplied as a two-component system.

AMS3279A - Sealing Compound, Sprayable For Integral Fuel Tanks and Fuel Cell Cavities, For Intermittent Use to 350 °F (171 °C)
September 1, 2001 - SAE International

This specification covers one type of sprayable fuel resistant polythiother sealing compound supplied as a two-component system.

AMS3279 - SEALING COMPOUND, SPRAYABLE, For Integral Fuel Tanks and Fuel Cell Cavities, Intermittent Use to 350 °F (177 °C)
March 1, 1997 - SAE International

This specification covers one type sprayable fuel resistant polythioether urethane sealing compound supplied as a two-component system.

ASTM F2044-09(2019)e1 - Standard Specification for Liquid Level Indicating Equipment, Electrical
March 1, 2019 - ASTM International

1.1 This specification covers the requirements for electrical liquid level indicating equipment for shipboard low pressure and high pressure tanks containing freshwater, feed water, potable water, seawater, wastewater, diesel fuel, lubricating oil, contaminated oil, refrigerants, JP...

ASTM F3285-18 - Standard Guide for Installation and Application of Type C Portable Tanks for Marine LNG Service
May 15, 2018 - ASTM International

4.1 This guide is intended to define and identify best practices for minimum requirements for the design, installation, and application of Type C portable tanks for marine service on LNG fueled vessels for service as a LNG fuel tank. These best practices provide added...

ASTM F3285 - Standard Guide for Installation and Application of Type C Portable Tanks for Marine LNG Service
May 15, 2018 - ASTM

This guide is intended to identify and define the minimum requirements for the best practices in the design, installation, and application of Type C portable tanks in marine liquefied natural gas (LNG) fuel tank service used on LNGfueled vessels. This guide comprises the...

UL 1489 - Fire Tests of Fire Resistant Pipe Protection Systems Carrying Combustible Liquids
September 22, 2016 - ULSE

1.1 These requirements cover the investigation of products such as, but not limited to, sleeve, wrap or spray-on type fire protection systems of various materials and construction intended to protect rigid piping networks containing combustible liquids from a fire exposure, such as diesel...

Advertisement