loading
AMSG952C - Guns, Spray, Oil and Solvent
May 22, 2023 - SAE International

This specification covers hand and air operated, solvent and oil spray guns.

JIS B 9809 - Spray Guns
March 1, 1991 - JSA
A description is not available for this item.
MIL-S-14617 - SPRAY GUN, PAINT, TOUCH-UP
NPFC
A description is not available for this item.
MIL-S-14623 - SPRAY GUN, PAINT, LIGHT DUTY
NPFC
A description is not available for this item.
MIL-S-64052 - SPRAY GUN, PAINT, HEAVY DUTY PRESSURE FEED
NPFC
A description is not available for this item.
MIL-S-1837 - SPRAY GUN, INSECTICIDE DUSTING POWDER AND CONTAINER
NPFC
A description is not available for this item.
MIL-S-15847 - SPRAY GUN & ACCESSORIES PAINT & DOPE,AIRCRAFT USE
NPFC
A description is not available for this item.
MIL-S-12877 - SPRAY GUN, PAINT, (HEAVY DUTY, SIPHON FEED)
NPFC
A description is not available for this item.
AMSG952B - Guns, Spray, Oil and Solvent
February 26, 2008 - SAE International

This specification covers hand and air operated, solvent and oil spray guns.

A-A-50310 - SPRAY GUN, PAINT, HEAVY DUTY (SIPHON OR PRESSURE FEED)
NPFC
A description is not available for this item.
AMSG952A - Guns, Spray, Oil and Solvent
March 1, 1998 - SAE International

This specification covers hand and air operated, solvent and oil spray guns.

AMSG952 - GUNS, SPRAY, OIL AND SOLVENT
February 1, 1998 - SAE International

This specification covers hand and air operated, solvent and oil spray guns.

BS 6742-1 - Electrostatic Painting and Finishing Equipment Using Flammable Materials Part 1: Hand-Held Spray Guns and Associated Apparatus
March 31, 1987 - BSI

Constructional and test requirements for spray guns and associated apparatus used to spray flammable paints, powders or flocks, and to spray flocks onto surfaces coated with adhesives which may form potentially explosive atmospheres.

IEC 61214 - Hand-Held Mains Voltage Operated Spray Guns - Performance Requirements
March 1, 1993 - IEC
A description is not available for this item.
ASTM F3427-25 - Standard Practice for Documenting Environmental Conditions for Utilization with Exoskeleton Test Methods
November 1, 2025 - ASTM International

4.1 This section provides a description of the environmental conditions listed in Section 1 and describes the sub-conditions within each condition. Examples provided for many of the conditions and sub-conditions are provided as guidance only. Each of the conditions described should be evaluated and...

Advertisement