loading
AAMI QUALITY SYSTEM - THE QUALITY SYSTEM COMPENDIUM: REQ & INDUSTRY PRACTICE
AAMI
A description is not available for this item.
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
AWI QUALITY STANDARDS - ARCHITECTURAL WOODWORK QUALITY STANDARDS ILLISTRATED
AWI
A description is not available for this item.
AAMI QUALITY SYSTEM CD - QUALITY SYSTEM COLLECTION CD
AAMI
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP SI - 2020 ASHRAE Handbook HVAC Systems and Equipment SI Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP IP - 2020 ASHRAE Handbook HVAC Systems and Equipment I-P Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ISO QUALITY ASSURANCE - QUALITY ASSURANCE FOR ANALYTICAL LABORATORIES
ISO
A description is not available for this item.
QUALITY PLANNING - QUALITY PLANNING AND ANALYSIS
ASQ
A description is not available for this item.
QUALITY RELIABILITY - QUALITY, RELIABILITY & PROCESS IMPROVEMENT
IP
A description is not available for this item.
ASTM D7119/D7119M-21(2026) - Standard Guide for Sampling Spray Polyurethane Foam and Coating in Roofing
May 1, 2026 - ASTM International

1.1 This guide covers the removal of test specimens from spray polyurethane foam (SPF) roofing systems in the field for the purpose of examination of an existing system and/or quality assurance for new installations. It describes the types and purposes of sample cuts,...

ASTM E329-26 - Standard Specification for Agencies Engaged in Construction Inspection, Testing, or Special Inspection
June 1, 2026 - ASTM International

4.1 The inspection and testing of construction activities and the materials used in construction are important elements in obtaining quality construction in general compliance with the contract documents. An agency providing construction inspection, testing, or special inspection, must be...

ASTM E3431-25 - Standard Practice for On-Site Inspection of Installed Spray-Applied Fire Resistive Material
December 1, 2025 - ASTM International

1.1 This practice provides a standard set of procedures for inspecting and reporting on the installed spray-applied fire resistive materials (SFRMs) applied to structural steel or concrete used in buildings. This practice establishes procedures to inspect products and systems,...

ASTM F2100-26 - Standard Specification for Medical Face Masks
February 15, 2026 - ASTM International

1.1 This specification establishes requirements for medical face masks used as (1) a means of source control from individual wearers by reducing expelled aerosols or droplets from the wearer's nose and mouth into the air; and (2) to help protect portions of the wearer's face covered by the medical...

ASTM E329-25b - Standard Specification for Agencies Engaged in Construction Inspection, Testing, or Special Inspection
December 15, 2025 - ASTM International

4.1 The inspection and testing of construction activities and the materials used in construction are important elements in obtaining quality construction in general compliance with the contract documents. An agency providing construction inspection, testing, or special inspection, must be...

Advertisement