1.1 This specification covers manually fed, spray-type stationary rack, automatically controlled, water-driven rotary spray commercial pot, pan, and utensil washing machines, herein referred to as "the washer." 1.2 The values stated in inch-pound units are to be regarded...
This CP gives a description of the procedures and requirements related to documentation, design and type testing applicable for TA of tank washing machines . This CP does not set the design requirements to the tank washing machines . TA is based on compliance with design...
This Standard applies to electrically operated clothes-washing* and dishwashing* machines including such washing machines in combination with other devices (such as combination washing and drying machines*) for potentials of 600 volts or less, intended to...
The General Services Administration has authorized the use of this Commercial Item Description. This Commercial Item Description covers a blood cell washing system for deglycerolizing thawed red blood cells.
NOTE: This guide specification covers the requirements for removal of heavy metals/inorganics, organics, and radioactive wastes by water-based soil washing.
1.1 These requirements cover electric commercial, industrial, and institutional clothes-washing equipment intended for use in accordance with the National Electrical Code. Equipment covered by this Standard is not intended for use by the general public, but only by trained or supervised...
This document specifies requirements for the cleanability, load resistance and durability of communal washing troughs used for domestic purposes. NOTE - For the purposes of this document, the term "domestic purposes" includes use in factory changing-rooms, sportsclubs, accommodation for...
Specifies material, construction and markings, and recommends dimensions (with detailed drawings) of gas washing bottles for laboratory use. Includes Drechsel bottles with 24/29 joints in neck, in 125, 250 and 500 ml sizes, with alternative forms of head and foot and, if fitted, distributor.
Purpose and Scope This procedure provides standard home laundering conditions using hand washing and line or flat drying. This test is applicable to all fabrics and end products suitable for hand washing with detergent.
This information report presents data and recommendations pertaining to the design and development of transparent area washing systems for aircraft.
This information report presents data and recommendations pertaining to the design and development of transparent area washing systems for aircraft.
This Specification details the requirements for the minimum maintenance attention to any Railtrack Vehicle Washing Plant. Purpose This document is the Technical Specification for the maintenance of Vehicle Washing Plants. The document is to be read in conjunction with the relevant...
PURPOSE To check water mixing to electric devices by engine room washing and evaluate the effect.
PURPOSE This test specification defines the test conditions for the jet horn of the high - pressure headlamp washing plant.
Electric Clothes Washing Machines and Extractors UL 2157 1.1 This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CE Code), and the (U.S.) National...
This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code, Part I (CE Code), and the (U.S.) National Electrical Code (NEC), on circuits having a nominal voltage not exceeding...
Narrow Your Results