This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.
1.1 This practice describes the method for the evaluation of the physical compatibility and stability of pesticide tank mixtures diluted for aqueous application. This practice may also be adapted to use with liquid fertilizers in replacement of the water diluent. 1.2 Tank mix...
This specification covers single tank, automatic rack type, hot water sanitizing commercial dishwashing machines. Covered by this specification are dishwashing machines of various types (Types I and II based on feed direction, from right or left, respectively), styles (Styles 1-3...
This specification covers the requirements for electrical liquid level indicating equipment for shipboard low pressure and high pressure tanks containing freshwater, feed water, potable water, seawater, wastewater, diesel fuel, lubricating oil, contaminated oil, refrigerants,...
1.1 This test method covers the determination of the relative extensional viscosity or Screen Factor (SF) of dilute agricultural spray mixes. 1.2 The test can be used for tank mixes containing dissolved, emulsified or dispersed materials, or mixtures. 1.3 Results may be affected by...
4.1 This guide is intended to define and identify best practices for minimum requirements for the design, installation, and application of Type C portable tanks for marine service on LNG fueled vessels for service as a LNG fuel tank. These best practices provide added detail to the...
1.1 These requirements cover butterfly valves intended for use in piping systems supplying water for fire-protection service. 1.2 The valves covered by these requirements are intended for installation and use in accordance with the Standards for: a) Low, Medium and High Expansion Foam, NFPA...
1.1 These requirements cover butterfly valves intended for use in piping systems supplying water for fire-protection service. 1.2 The valves covered by these requirements are intended for installation and use in accordance with the Standards for: a) Low, Medium and High Expansion Foam, NFPA...
1.1 These requirements cover check valves of 1 NPS and larger, used in piping systems supplying water for fire protection service. 1.2 The check valves covered by these requirements are intended for installation and use in accordance with the Standards for: a) Low-, Medium-, and...
1.1 These requirements cover check valves of 1 NPS and larger, used in piping systems supplying water for fire protection service. 1.2 The check valves covered by these requirements are intended for installation and use in accordance with the Standards for: a) Low-, Medium-, and...
5.1 The meaning of the test is related to the manufacturing quality assurance and quality control and end use of the material, to determine characteristics of products. The water holding capacity of hydraulically applied mulches for hydraulic planting correlates directly with enhanced slurry...
1.1 This specification includes requirements for mixing rooms where paste and mortar specimens are prepared; and for moist cabinets, moist rooms, and water storage tanks where paste, mortar, and concrete specimens are stored. 1.2 The values stated in SI units are to be regarded as...
This practice establishes the controls necessary for production of extrusions cooled from an elevated temperature shaping (extrusion) process for the production of T1, T2, T5 and T10-type tempers. The equipment shall be used for billet preheating, extruding and quenching. Quenching methods may...
Narrow Your Results