This document specifies dimensions, designation, and marking of machine-operated "non-impact" square drive sockets. NOTE Machine-operated "non-impact" square drive sockets covered by this document are the ones identified in ISO 1703 under reference numbers...
This document specifies dimensions, designation, and marking of machine-operated "impact" square drive sockets with operating end having a hexagonal or double hexagonal form in accordance with ISO 1174-2. NOTE Machine-operated "impact" square drive sockets...
This document specifies dimensions, the designation, and the marking of hand-operated square drive sockets with operating end and having a hexagonal or double hexagonal form in accordance with ISO 1174-1. NOTE Hand-operated square drive sockets covered by...
This document applies to attachments for hand-operated square drive socket wrenches. NOTE 1 The attachments for hand-operated square drive socket wrenches covered by this standard are the ones identified in ISO 1703:2018 under reference No. 5 1 00 03 0, 5 1...
This document is applicable to driving parts of hand-operated square drive socket wrenches. NOTE The driving parts covered by this document are the ones identified in ISO 1703:2018 under reference No. 6 1 00 01 0 and 6 1 00 01 1, 6 1 00 03 0, 6 1 00 04 0, 6 1 00 05 0 and 6 1 00...
Narrow Your Results