loading
DRIVERS APPLICATION GB - DRIVERS APPLICATION GUIDEBOOK: ELECTRIC MOTORS
January 1, 2019 - HI/HYDRAUL
A description is not available for this item.
ASTM F2062-00(2026) - Standard Specification for Square Drive Interconnections on Surgical Instruments
May 1, 2026 - ASTM International

This specification covers the dimensions and tolerances for both driving and driven elements in square drive interconnections on stainless steel surgical instruments used for drilling, tapping, driving, or placing of medical devices during surgery. The specification is intended to...

ASTM F2062-00(2018) - Standard Specification for Square Drive Interconnections on Surgical Instruments
October 1, 2018 - ASTM International

This specification covers the dimensions and tolerances for both driving and driven elements in square drive interconnections on stainless steel surgical instruments used for drilling, tapping, driving, or placing of medical devices during surgery. The specification is intended to...

ISO 2725-3 - Assembly tools for screws and nuts — Square drive sockets — Part 3: Machine-operated sockets (“nonimpact”)
June 1, 2017 - ISO

This document specifies dimensions, designation, and marking of machine-operated "non-impact" square drive sockets. NOTE Machine-operated "non-impact" square drive sockets covered by this document are the ones identified in ISO 1703 under reference numbers 2 2 02 01 0.

ISO 2725-2 - Assembly tools for screws and nuts - Square drive sockets - Part 2: Machine-operated sockets (“impact”)
June 1, 2017 - ISO

This document specifies dimensions, designation, and marking of machine-operated "impact" square drive sockets with operating end having a hexagonal or double hexagonal form in accordance with ISO 1174-2. NOTE Machine-operated "impact" square drive sockets covered by...

ISO 2725-1 - Assembly tools for screws and nuts - Square drive sockets - Part 1: Hand-operated sockets
June 1, 2017 - ISO

This document specifies dimensions, the designation, and the marking of hand-operated square drive sockets with operating end and having a hexagonal or double hexagonal form in accordance with ISO 1174-1. NOTE Hand-operated square drive sockets covered by this document...

ASTM F2062-00(2011) - Standard Specification for Square Drive Interconnections on Surgical Instruments
June 1, 2011 - ASTM International

This specification covers the dimensions and tolerances for both driving and driven elements in square drive interconnections on stainless steel surgical instruments used for drilling, tapping, driving, or placing of medical devices during surgery. The specification is intended to...

ISO 3316 - Assembly tools for screws and nuts - Attachments for hand-operated square drive socket wrenches - Dimensions and tests
May 1, 2018 - ISO

This document applies to attachments for hand-operated square drive socket wrenches. NOTE 1 The attachments for hand-operated square drive socket wrenches covered by this standard are the ones identified in ISO 1703:2018 under reference No. 5 1 00 03 0, 5 1 00 04 0, 5 1...

ASTM F2062-00(2006) - Standard Specification for Square Drive Interconnections on Surgical Instruments
September 1, 2006 - ASTM International

This specification covers the dimensions and tolerances for both driving and driven elements in square drive interconnections on stainless steel surgical instruments used for drilling, tapping, driving, or placing of medical devices during surgery. The specification is intended to...

KS B 3007-1 - SOCKET WRENCHES - 12.7MM SQUARE DRIVE
KSA
A description is not available for this item.
ISO 3317 - Assembly tools for screws and nuts - Square drive adaptor with hexagon or cylindrical flat drive, for power socket wrenches
May 1, 2015 - ISO

This International Standard prescribes the technical specifications for square drive adaptor hexagon or cylindrical flat inserts for power socket wrenches. It applies to square drive adaptor with hexagon drive or with cylindrical flat end drive as defined...

ISO 3315 - Assembly tools for screws and nuts - Driving parts for hand-operated square drive socket wrenches - Dimensions and tests
May 1, 2018 - ISO

This document is applicable to driving parts of hand-operated square drive socket wrenches. NOTE The driving parts covered by this document are the ones identified in ISO 1703:2018 under reference No. 6 1 00 01 0 and 6 1 00 01 1, 6 1 00 03 0, 6 1 00 04 0, 6 1 00 05 0 and 6 1 00 05 1,...

DIN ISO 3317 - Assembly tools for screws and nuts - Square drive adaptor with hexagon or cylindrical flat drive, for power socket wrenches (ISO 3317:2015)
November 1, 2017 - DIN

This International Standard prescribes the technical specifications for square drive adaptor hexagon or cylindrical flat inserts for power socket wrenches. It applies to square drive adaptor with hexagon drive or with cylindrical flat end drive as defined...

JIS B 4636-2 - Socket wrenches - 6.3 to 25 square drive
March 20, 1998 - JSA
A description is not available for this item.
JIS B 4636-1 - SOCKET WRENCHES - 12.7 MM SQUARE DRIVE
JSA
A description is not available for this item.
KS B 3007-2 - SOCKET WRENCHES - 6.3MM TO 25MM SQUARE DRIVE
KSA
A description is not available for this item.
Advertisement