loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
JIS G 3466 - Carbon steel square and rectangular tubes for general structure
February 22, 2021 - JSA
A description is not available for this item.
DIN EN 10305-5 - Steel tubes for precision applications - Technical delivery conditions - Part 5: Welded cold sized square and rectangular tubes
August 1, 2016 - DIN

This European Standard specifies the technical delivery conditions for welded cold sized steel tubes of square and rectangular cross section for precision applications. Tubes according to this document are characterized by having precisely defined tolerances on dimension...

DS/EN 10305-5 - Steel tubes for precision applications - Technical delivery conditions - Part 5: Welded cold sized square and rectangular tubes
April 13, 2016 - DS

This European Standard specifies the technical delivery conditions for welded cold sized steel tubes of square and rectangular cross section for precision applications. Tubes according to this document are characterized by having precisely defined tolerances on dimension...

SNV SN EN 10305-5 - Steel tubes for precision applications - Technical delivery conditions - Part 5: Welded cold sized square and rectangular tubes
July 1, 2010 - SNV

This European Standard specifies the technical delivery conditions for welded cold sized steel tubes of square and rectangular cross section for precision applications. Tubes according to this document are characterised by having precisely defined tolerances on dimension...

BS 5T 2 - Specification For 4/1 Nickel-Chromium Steel Tube (1300 N/Square mm)
October 27, 1972 - BSI
A description is not available for this item.
MIL-DTL-18866 - FITTINGS, HYDRAULIC TUBE, FLARED, 37 DEGREE AND FLARELESS, GENERAL SPECIFICATION FOR
July 21, 2020 - NPFC

Scope. This specification covers 37° flared and flareless steel tube fittings, 1500 and 3000 pounds per square inch (psi) maximum design pressure, -65°F to 250°F temperature range, for use in hydraulic or air systems.

NAS3413 - TUBE, MAILING
August 31, 2012 - AIA/NAS

This standard provides a method for the packaging of items in mailing tubes.

AD 2000-MERKBLATT B1 AN 1 - Design of tube bends
May 1, 2006 - DIN

The design rules are applicable to tubes for welding, e.g. according to DIN 2605 and bent tubes. The design rules take account [1] of the fact that in the case of loading of a tube bend due to internal pressure higher stresses occur on the inside of the bend and lower stresses...

MIL-DTL-32077 - HORN, FLYER'S RELIEF TUBE
January 23, 2018 - NPFC

This specification covers one type of flyer's relief tube horn.

UL 814 - Gas-Tube-Sign Cable
July 6, 2011 - ULSE

1.1 These requirements cover single-conductor, 18 - 10 AWG, gas-tube-sign cables with temperature ratings of 105°C - 250°C (221°F - 482°F), and ratings of 5000 volts, 10000 volts, or 15000 volts. The cables are for use with gas-tube systems for signs, outline lighting, and interior...

DI-SESS-81869 - TUBE FAILURE REPORT
September 14, 2012 - NPFC

Use/relationship: This report shall provide microwave tube failure information for tracking government furnished equipment (GFE) tube failures that have occurred during installation/integration phase of new production SPY Radar/Fire Control System (FCS) cabinets at the Contractor's...

UL 275 - Automotive Glass-Tube Fuses
April 19, 2013 - ULSE

1.1 These requirements cover glass-tube fuses intended for the protection of automotive wire and automotive apparatus. 1.2 These requirements do not cover glass-tube fuses intended for use in circuits rated above 32 volts. 1.3 A product that contains features, characteristics,...

ASTM A1127/A1127M-23 - Standard Specification for Stainless Steel Laser and Laser-Hybrid Welded, Sharp-Cornered Profile (SCP) or Built-Up Rounded Corner Square, Rectangular, and Special Shape Structural Tube
November 1, 2023 - ASTM International

1.1 This specification covers laser or laser-hybrid welded stainless steel square, rectangular, or custom shape structural tubing for welded, riveted, or bolted construction. This tube has either a sharp-cornered profile (SCP) or is built-up tube with rounded corners....

Advertisement