loading
DIN 434 - Square taper steel washers for use with channel sections
April 1, 2000 - DIN
A description is not available for this item.
DIN 435 - Square taper steel washers for use with I sections
January 1, 2000 - DIN
A description is not available for this item.
NAVISTAR ESP J-13.121-PP - VOID - Square Tapered Keys - Preferred Parts (Noun Code - 4820)
July 1, 2015 - NAVISTAR
A description is not available for this item.
NAVISTAR ESP J-13.221-NPP - VOID - Square Tapered Keys - Non-Preferred Parts (Noun Code - 4820)
July 1, 2015 - NAVISTAR
A description is not available for this item.
QPL-GGG-D-751 - DRILLS, TWIST (TAPER-SQUARE, STRAIGHT AND TAPER-ROUND SHANKS)
NPFC
A description is not available for this item.
GGG-D-751 - DRILLS, TWIST (TAPER-SQUARE, STRAIGHT AND TAPER-ROUND SHANKS)
NPFC
A description is not available for this item.
DIN 6918 - Square taper washers for high-strength structual bolting of steel channel sections
April 1, 1990 - DIN
A description is not available for this item.
DIN 6917 - Square taper washers for high-strength structural bolting of steel I sections
October 1, 1989 - DIN
A description is not available for this item.
DIN 3319 - Hand wheels, offset arm type; hole of hub, tapered square
April 1, 1973 - DIN
A description is not available for this item.
GGG-B-376 - BIT, SCREWDRIVER, (TAPERED SQUARE SHANK, FLAT TIP AND CROSS TIP)
NPFC
A description is not available for this item.
DIN 87303 - Squares with tapered and parallel sides for valves for shipboard use
February 1, 2020 - DIN
A description is not available for this item.
NAVISTAR ESP J-12.221-NPP - VOID - Square Gib Head Tapered Keys - Non-Preferred Parts (Noun Code - 4820)
July 1, 2015 - NAVISTAR
A description is not available for this item.
NAVISTAR ESP J-12.101-GS - VOID - Square Gib Head Tapered Keys - General Specifications (Noun Code - 4820)
July 1, 2015 - NAVISTAR
A description is not available for this item.
NAVISTAR ESP J-12.121-PP - VOID - Square Gib Head Tapered Keys - Preferred Parts (Noun Code - 4820)
July 1, 2015 - NAVISTAR
A description is not available for this item.
ASME B94.27.1M - Die Buttons - Basic Taper Relief, Press Fit (Metric)
January 1, 1983 - ASME

This Standard covers the American National Standard practice for basic taper relief (metric) die buttons including dimensions, tolerances, nomenclature, sizes, and shapes. Basic taper relief die buttons are standard with round, oblong, square, and rectangular hole die buttons...

BS 1937 - Specification for Engineers' Ratchet Braces and Drilling Pillars
February 10, 1953 - BSI

Sizes, dimensions, material, for following open and enclosed drive ratchet braces: long head (box), short head, extra short head (pin brace), short head heavy duty (boiler brace), bit stock. Dimensions of drilling pillars for use with braces. For use with drills having Morse taper or...

DS/ISO 2339 - Taper pins - Unhardened
October 27, 1992 - DS

The standard specifies the characteristics of unhardened taper pins, with metric dimensions and nominal diameters, d, from 0,6 to 50 mm inclusive.

DS/EN 22339 - Taper pins - Unhardened
October 27, 1992 - DS

The standard specifies the characteristics of unhardened taper pins, with metric dimensions and nominal diameters, d, from 0,6 to 50 mm inclusive.

ISO 2339 - Taper Pins, Unhardened
November 1, 1986 - ISO

Scope and field of application This International Standard specifies the characteristics of unhardened taper pins, with metric dimensions and nominal diameters, d, from 0,6 to 50 mm inclusive.

Advertisement