1.1 This specification covers the chemical, mechanical, and dimensional requirements for hardened steel washers for use with fasteners having nominal thread diameters of 1/4 through 4 in. and M12 through M100. These washers are intended for general-purpose mechanical and structural use with...
1.1 This specification covers functional dimensions for fixation pins and wires. 1.2 In recognition of many broad and varied uses of such pins and wires, many options are included. A variety, but not necessarily all, of the options are illustrated in Figs. 1-3. FIG. 1 Fixation Pins and Wires Note...
1.1 This specification covers the chemical and mechanical requirements of hexagon and square-head zinc-coated steel bolts and atmospheric corrosion-resistant bolts, in nominal thread diameters of 1/2 , 5/8 , 3/4 , 7/8 and 1 in. for use in the construction of transmission towers,...
This specification establishes the requirements for brass and copper pipe nipples within a specified size range. Chromium-plated pipe nipples covered by this specification are intended for use in the interior of decorative appliances. Both brass and copper pipe nipples should be produced from...
This document is to be used as a guide in preparing specifications for maintenance and inspection of acme screw assemblies used in driven linear actuators. It is intended to cover Acme screw assemblies driven by electric, hydraulic, pneumatic, manual means, with or without gear case or speed...
Dimensions of: hexagon and square bolts, screws and nuts with B.S.W. threads; bolts and screws faced under the head (with or without turning on the shank), hexagon and square nuts faced on one or both sides and hexagon lock-nuts, with B.S.W. or B.S.F. threads. Material,...
This European Standard specifies the characteristics of square flange hermetic receptacles in the family of circular electrical connectors with triple start threaded coupling. It applies to models in Table 3. The contacts are unremovable and soldered termination. For plugs and...
This document specifies three test methods (method A, method B and method C) for assessing the degree of transfer of a material's surface colour during dry or wet rubbing and a method (method D) for determining the likelihood of colour bleeding. The methods are applicable to all footwear uppers,...
Narrow Your Results