loading
ANSI B30.18 - STACKER CRANES
ASME
A description is not available for this item.
GB/T 26474 ENGLISH - CONTAINER REACH STACKER - SPECIFICATIONS
ANSI
A description is not available for this item.
NFPA WCD SERIES - WOOD CONSTRUCTION DATA SERIES 1 THRU 6
NFPA/FORST
A description is not available for this item.
NFPA FOREST INDEX - NATIONAL FOREST PRODUCTS ASSOCIATION INDEX
NFPA/FORST
A description is not available for this item.
NFPA 230 - Standard for the Fire Protection of Storage
January 1, 2003 - NFPA

This standard shall apply to the indoor and outdoor storage of materials representing the broad range of combustibles, including plastics, forest products, rubber tires, scrap tires, baled cotton, and roll paper. Storage configurations included in the scope of this standard shall include palletized...

NFPA 780 - Standard for the Installation of Lightning Protection Systems
January 1, 2020 - NFPA

This document shall cover traditional lightning protection system installation requirements for the following: (1) Ordinary structures (2) Miscellaneous structures and special occupancies (3) Heavy-duty stacks (4) Structures containing flammable vapors, flammable gases, or liquids that can...

DIN EN 1757-1 - PEDESTRIAN PROPELLED TRUCKS PART 1: STACKER TRUCKS
DIN
A description is not available for this item.
NFPA 289 - Standard Method of Fire Test for Individual Fuel Packages
January 1, 2019 - NFPA

This standard describes a fire test method for determining the fire test response characteristics of individual fuel packages when exposed to various ignition sources. This fire test method is applicable to individual fuel packages. This fire test method is not intended to evaluate fire resistance....

NFPA 780 HDBK - Standard for the Installation of Lightning Protection Systems Handbook
January 1, 2014 - NFPA

This document shall cover traditional lightning protection system installation requirements for the following: (1) Ordinary structures (2) Miscellaneous structures and special occupancies (3) Heavy-duty stacks (4) Structures containing flammable vapors, flammable gases, or liquids that can...

GB/T 14695 ENGLISH - BUCKET WHEEL STACKER RECLAIMER - TYPE AND BASIC PARAMETERS
ANSI
A description is not available for this item.
NFPA 704 - Standard System for the Identification of the Hazards of Materials for Emergency Response
January 1, 2022 - NFPA

This standard shall address the health, flammability, instability, and related hazards that are presented by shortterm, acute exposure to a material under conditions of fire, spill, or similar emergencies.

NFPA 32 - Standard for Drycleaning Facilities
January 1, 2021 - NFPA

This standard shall apply to establishments hereinafter defined as drycleaning facilities. Purpose. This standard prescribes safeguards intended to prevent fires and explosions, and other related hazards involving drycleaning, and associated wetcleaning, and laundry processes and to minimize the...

NFPA 102 - Standard for Grandstands, Folding and Telescopic Seating, Tents, and Membrane Structures
January 1, 2021 - NFPA

This standard addresses the following: The construction, location, protection, and maintenance of grandstands and bleachers, folding and telescopic seating, tents, and membrane structures Seating facilities located in the open air or within enclosed or semi-enclosed structures such as tents,...

NFPA 160 - Standard for the Use of Flame Effects Before an Audience
January 1, 2021 - NFPA

This standard shall provide requirements for the protection of the audience, support personnel, performers, the operator, assistants, and property where flame effects are used. Purpose. The purpose of this standard shall be to provide minimum requirements for the design, manufacture, and operation...

NFPA 220 - Standard on Types of Building Construction
January 1, 2021 - NFPA

This standard defines types of building construction based on the combustibility and the fire resistance rating of a building's structural elements. Fire walls, nonbearing exterior walls, nonbearing interior partitions, fire barrier walls, shaft enclosures, and openings in walls, partitions,...

NFPA 101 - Life Safety Code
January 1, 2021 - NFPA

Title. NFPA 101, Life Safety Code, shall be known as the Life Safety Code®, is cited as such, and shall be referred to herein as "this Code" or "the Code." Danger to Life from Fire. The Code addresses those construction, protection, and occupancy features necessary to minimize danger to life...

NFPA 496 - Standard for Purged and Pressurized Enclosures for Electrical Equipment
January 1, 2021 - NFPA

This standard applies to purging and pressurizing for the following: (1) Electrical equipment located in areas classified as hazardous by Article 500 or Article 505 of NFPA 70® (2) Electrical equipment containing sources of flammable vapors or gases and located in either classified or...

NFPA 3000 - Standard for an Active Shooter/Hostile Event Response (ASHER) Program
January 1, 2021 - NFPA

The scope of this standard is limited to the necessary functions and actions related to preparedness, response, and recovery from an active shooter/hostile event response (ASHER). Purpose. The purpose of this standard is to identify the program elements necessary to develop, plan, coordinate,...

NFPA 36 - Standard for Solvent Extraction Plants
January 1, 2021 - NFPA

This standard shall apply to the commercial scale extraction processing of animal and vegetable oils and fats by the use of Class I flammable hydrocarbon liquids, hereinafter referred to as "solvents." This standard shall also apply to any equipment and buildings that are located within 30 m (100...

Advertisement