loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
ASME A112.19.3 - Stainless steel plumbing fixtures
January 1, 2017 - ASME

This Standard covers plumbing fixtures made of stainless steel alloys and specifies requirements for materials, construction, performance, testing, and markings. Note: The term "corrosion-resisting steel" is also applied to stainless steel. This Standard covers...

CSA B45.4 - Stainless steel plumbing fixtures
January 1, 2017 - CSA

This Standard covers plumbing fixtures made of stainless steel alloys and specifies requirements for materials, construction, performance, testing, and markings. Note: The term "corrosion-resisting steel" is also applied to stainless steel. This Standard covers...

JIS G 4309 - Stainless Steel Wires
February 20, 2013 - JSA

This Standard specifies stainless steel wires that are produced using stainless steel wire rods and heat resisting steel wire rods containing 10.5 % or more of chromium. It does not apply to stainless steel wires for springs or stainless...

DS/EN 14222 - Stainless steel steam boilers
January 25, 2021 - DS

This document specifies requirements for electrically heated steam boilers manufactured from stainless steel specifically dedicated for generating steam for sterilizers and disinfectors. This document covers only steam boilers that are heated by immersion heaters and which have a...

NAR NARTS-KS - NARTS Kitchen Sink CD
NAR
A description is not available for this item.
MIL-PRF-47009 - COMPOUND, SILICONE, HEAT SINK
NPFC
A description is not available for this item.
MIL-S-23566 - SINK, SANITIZING (SUBMARINE SERVICE)
NPFC
A description is not available for this item.
MIL-S-37321 - SINK UNIT, SURGICAL SCRUB
NPFC
A description is not available for this item.
MIL-C-47009 - COMPOUND, SILICONE, HEAT SINK
NPFC
A description is not available for this item.
H-B-444 - BRUSH,POT & SINK
NPFC
A description is not available for this item.
MIL-S-37721 - SINK, CLINICAL LABORATORY, LIGHTWEIGHT
NPFC
A description is not available for this item.
MIL-H-87111 - HEAT SINK, SEMICONDUCTOR DEVICES
NPFC
A description is not available for this item.
A-A-233 - FAUCET,SINGLE (SINK,HOSE)
NPFC
A description is not available for this item.
ASME B36.19M - Stainless Steel Pipe
September 19, 2018 - ASME

This Standard covers the standardization of dimensions of welded and seamless wrought stainless steel pipe for high or low temperatures and pressures. The word pipe is used, as distinguished from tube, to apply to tubular products of dimensions commonly used for pipeline and piping...

JIS G 4308 - Stainless Steel Wire Rods
February 20, 2013 - JSA

This Standard specifies the stainless steel wire rods (hereafter referred to as "wire rods"). It does not apply to stainless steel wire rods for welding materials. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence...

GMW3161 - Stainless Steel for Exhaust Applications
May 1, 2019 - GMW

This specification defines corrosion resistant stainless steels primarily used in automotive exhaust applications. It covers cold and hot rolled, uncoated and coated stainless steel sheets and tapes (strips) for exhaust systems, used at GM units worldwide. The...

GMW16431 - Stainless Steel Fastener Coating
September 1, 2017 - GMW

Material Description. The coating is a dip-spin or spray type coating which provides anti-seizing properties and friction control. Symbols. Not applicable. Applicability. This coating is suitable for internally and externally threaded stainless steel parts (size greater than or equal...

PIP PNSMV026 - Stainless Steel Ball Valve Descriptions
January 1, 2020 - PIP

This Practice provides the detailed purchase descriptions for stainless steel ball valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for stainless...

ASTM A403/A403M-26a - Standard Specification for Wrought Austenitic Stainless Steel Piping Fittings
June 1, 2026 - ASTM International

1.1 This specification covers wrought stainless steel fittings for pressure piping applications. 1.2 Several grades of austenitic stainless steel alloys are included in this specification Grades are designated with a prefix, WP or CR, based on the applicable ASME or MSS...

Advertisement