loading
AMS3794B - Thread, Aramid, Spun Staple
June 14, 2016 - SAE International

This specification covers a spun staple, high temperature, aramid thread.

AMS3794 - THREAD, ARAMID, SPUN STAPLE
October 1, 1991 - SAE International

This specification covers a spun staple, high temperature, aramid thread.

A-A-2670 - STAPLE, TACKER
August 12, 1999 - NPFC
A description is not available for this item.
A-A-55217 - THREAD, META-ARAMID, SPUN STAPLE
March 21, 2019 - NPFC

This Commercial Item Description covers the requirements for a spun staple, meta-aramid thread. The thread is used in sewing Flame Resistant (FR) protective combat clothing and flight safety equipment.

A-A-53501 - STAPLE UNIT, SURGICAL, THORACIC-ABDOMINAL
May 11, 1988 - NPFC

The General Services Administration has authorized the use of this commercial item description. This commercial item description covers seven styles of Thoracic-abdominal surgical staple units.

ASTM D540 - Standard Methods of Testing Man-Made Staple Fibers
August 31, 1964 - ASTM

These methods are applicable to man made staple fibers in raw stock or bale form. With suitable modifications these methods may applied to staple fibers in other stages of processing.

A-A-59994 - BUTTON, SEWING HOLE, AND BUTTON, STAPLE, (PLASTIC)
December 4, 2018 - NPFC

This CID covers the requirements for plastic staple button and sewing-hole button. Toggles and rings for staple buttons are also covered. The buttons are intended for use in securing clothing and equipment, and may also serve decorative purposes.

ASTM D3937 - Standard Test Method for Crimp Frequency of Manufactured Staple Fibers
February 1, 2012 - ASTM

This test method covers the determination of the crimp frequency of manufactured staple fibers. This test method is applicable to all crimped staple fibers provided the crimp can be viewed two-dimensionally as a sine-wave configuration. It should be recognized that yarn manufacturing...

ASTM F783-88(2013) - Standard Specification for Staple, Handgrab, Handle, and Stirrup Rung
May 1, 2013 - ASTM International

1.1 This specification provides design, construction for steel staples, handgrabs, handles, and individual stirrup rungs. 1.2 The staples, handgrabs, and handles depicted in this specification are for use on steel structures including all parts of ships' structure as necessary. The...

ASTM F783 - Standard Specification for Staple, Handgrab, Handle, and Stirrup Rung
February 26, 1988 - ASTM

This specification provides design, construction for steel staples, handgrabs, handles, and individual stirrup rungs. The staples, handgrabs, and handles depicted in this specification are for use on steel structures including all parts of ships' structure as necessary. The individual...

ASTM F783-88(2008) - Standard Specification for Staple, Handgrab, Handle, and Stirrup Rung
May 1, 2008 - ASTM International

1.1 This specification provides design, construction for steel staples, handgrabs, handles, and individual stirrup rungs. 1.2 The staples, handgrabs, and handles depicted in this specification are for use on steel structures including all parts of ships' structure as necessary. The...

ASTM F783-88(2003) - Standard Specification for Staple, Handgrab, Handle, and Stirrup Rung
December 1, 2003 - ASTM International

1.1 This specification provides design, construction for steel staples, handgrabs, handles, and individual stirrup rungs. 1.2 The staples, handgrabs, and handles depicted in this specification are for use on steel structures including all parts of ships' structure as necessary. The...

ASTM F783-88(1998) - Standard Specification for Staple, Handgrab, Handle, and Stirrup Rung
April 10, 1998 - ASTM International

1.1 This specification provides design, construction for steel staples, handgrabs, handles, and individual stirrup rungs. 1.2 The staples, handgrabs, and handles depicted in this specification are for use on steel structures including all parts of ships' structure as necessary. The...

ASTM D3937-12(2024) - Standard Test Method for Crimp Frequency of Manufactured Staple Fibers
July 1, 2024 - ASTM International

1.1 This test method covers the determination of the crimp frequency of manufactured staple fibers. This test method is applicable to all crimped staple fibers provided the crimp can be viewed two-dimensionally as a sine-wave configuration. 1.1.1 It should be recognized that yarn...

ASTM F783-88(2023) - Standard Specification for Staple, Handgrab, Handle, and Stirrup Rung
July 1, 2023 - ASTM International

1.1 This specification covers design, construction for steel staples, handgrabs, handles, and individual stirrup rungs. 1.2 The staples, handgrabs, and handles depicted in this specification are for use on steel structures including all parts of ships' structure as necessary. The...

DIN 81321 - Hasp and staple
September 1, 2013 - DIN

Diese Norm gilt für Verschlüsse die an Kästen, Kisten, Verschlägen und ähnlichen Bauteilen verwendet werden.

ASTM D3937-12(2018) - Standard Test Method for Crimp Frequency of Manufactured Staple Fibers
July 1, 2018 - ASTM International

1.1 This test method covers the determination of the crimp frequency of manufactured staple fibers. This test method is applicable to all crimped staple fibers provided the crimp can be viewed two-dimensionally as a sine-wave configuration. 1.1.1 It should be recognized that yarn...

ASTM F783-88(2018) - Standard Specification for Staple, Handgrab, Handle, and Stirrup Rung
April 1, 2018 - ASTM International

1.1 This specification provides design, construction for steel staples, handgrabs, handles, and individual stirrup rungs. 1.2 The staples, handgrabs, and handles depicted in this specification are for use on steel structures including all parts of ships' structure as necessary. The...

A-A-409 - STAPLE REMOVER, OFFICE TYPE
August 10, 1999 - NPFC
A description is not available for this item.
AMS3794A - THREAD, ARAMID, SPUN STAPLE
January 1, 1993 - SAE International
A description is not available for this item.
Advertisement