loading
AIR4151 - Introduction to Starting Systems
April 13, 2004 - SAE International

This SAE Aerospace Information Report (AIR) covers basic aircraft engine start systems fundamentals. It presents various ground power sources and aircraft "on board" starting units. Also included are descriptions of start system components and interconnections which together...

Starting a Practice
March 5, 2015 - CRC

The second edition of the popular Starting a Practice: A Plan of Work is a fully revised and updated guide to planning, setting up and running your architectural practice. Mapped to the RIBA Plan of Work 2013, it approaches starting a business as if it were a design project complete...

J542_199106 - STARTING MOTOR MOUNTINGS
June 1, 1991 - SAE International

The purpose of this SAE Recommended Practice is to provide standardized dimensions for mounting starting motors. (See Figures 1 through 4 .) It is recommended that a full register diameter having a minimum depth of 2.54 mm (0.100 in) be provided in the flywheel housing to insure proper...

J544_199608 - ELECTRIC STARTING MOTOR TEST PROCEDURE
August 1, 1996 - SAE International

This SAE Recommended Practice provides a standard procedure for testing the output performance and plotting the performance curve of electric starting motors, and a graphical method of determining engine cranking speed.

AIR1467B - Gas Energy Limited Starting Systems
April 1, 1999 - SAE International

This SAE Aerospace Information Report (AIR) presents information on gas energy limited propulsion engine starting systems employed in commercial and military applications and remote industrial sites. The types of systems discussed utilize solid propellant cartridge gas, monopropellant...

JIS D 1021 - Automobiles - Starting test method
February 1, 1993 - JSA
A description is not available for this item.
J542C_197812 - STARTING MOTOR MOUNTINGS
December 1, 1978 - SAE International
A description is not available for this item.
MIL-C-5439 - COIL, STARTING, TRIPLE UNIT
August 29, 1952 - NPFC
A description is not available for this item.
NEMA 151 - RECOMMENDED MOTOR STARTING CURRENTS
NEMA
A description is not available for this item.
AN-S-64 - STARTING SYSTEMS, INSTALLATION OF
NPFC
A description is not available for this item.
ISO 10264 - Earth-Moving Machinery - Key-Locked Starting Systems
January 1, 1990 - ISO

This international Standard specifies the performance requirements and location for a key-locked starting system or other equivalent means of obviating unauthorized starting of earth-moving machinery It applies to all types of earth-moving machinery as defined in ISO 6165 This...

J541_201307 - Voltage Drop for Starting Motor Circuits
July 16, 2013 - SAE International

The scope of this SAE Recommended Practice is to describe the maximum recommended voltage drop for starting mortor circuits for 6 V through 32 V starters.

DS/ISO 2026 - Aircraft – Connections for starting engines by air
June 30, 2020 - DS

This document specifies the dimensions of connections for starting aircraft engines by air, which are necessary to ensure international interchangeability of connectors with adaptors. lt also gives the minimum clearances required on the aircraft to provide adequate access for the ground...

ISO 2026 - Aircraft — Connections for starting engines by air
June 1, 2020 - ISO

This document specifies the dimensions of connections for starting aircraft engines by air, which are necessary to ensure international interchangeability of connectors with adaptors. lt also gives the minimum clearances required on the aircraft to provide adequate access for the ground...

AIR1174A - INDEX OF STARTING SYSTEM SPECIFICATIONS AND STANDARDS
May 1, 1991 - SAE International

This report lists military and industry specifications and standards which are used in aerospace engine starting and auxiliary power systems. Only those hardware standards which have been specifically designed for engine starting systems are listed. Revisions and amendments which are...

AIR1174 - INDEX OF STARTING SYSTEM SPECIFICATIONS AND STANDARDS
July 15, 1970 - SAE International

This report lists military and industry specifications and standards which are used in aerospace engine starting systems. Only those hardware standards which have been specifically designed for engine starting systems are listed. Revisions and amendments which are current for these...

AIR1174B - Index of Starting System Specifications and Standards
December 7, 2001 - SAE International

This report lists military and industry specifications and standards which are used in aerospace engine starting and auxiliary power systems. Listings are provided as follows: Section 2 . Topic Listing Section 3 . Numerical Listing Section 4 . Alphabetical Listing Only those hardware...

ARP949B - Turbine Engine Starting System Design Requirements
March 1, 1999 - SAE International

This SAE Aerospace Recommended Practice (ARP) defines and establishes a standard presentation of data for gas turbine propulsion engine starter characteristics in graphs and curves. The data presentation applies to both pneumatic and hydraulic energy source starting systems.

DSF/ISO/FDIS 2026 - Aircraft – Connections for starting engines by air
DS

This document specifies the dimensions of connections for starting aircraft engines by air, which are necessary to ensure international interchangeability of connectors with adaptors. lt also gives the minimum clearances required on the aircraft to provide adequate access for the ground...

AIR1639A - Safety Criteria for Pneumatic Starting Systems
March 1, 1999 - SAE International

This SAE Aerospace Information Report (AIR) presents safety criteria for pneumatic type engine starting system design and component hardware. Included are safety criteria in design of both starter control valves and starters as well as in design of airframe control systems. Safety topics...

Advertisement