loading
JIS B 8702 - Measuring method for mixing performance of static mixers
August 20, 2018 - JSA
A description is not available for this item.
IETF RFC 6505 - A Mixer Control Package for the Media Control Channel Framework
March 1, 2012 - IETF

This document defines a Media Control Channel Framework Package for managing mixers for media conferences and connections. The package defines request elements for managing conference mixers, managing mixers between conferences and/or connections, as well as associated...

DSCC-DWG-99008 - SEMICONDUCTOR DEVICE, DIODE, SILICON, MIXER, 1N26B FAMILY
January 29, 2018 - DOD

This drawing covers the performance requirements for a silicon point contact semiconductor diodes for use as single units, matched forward pairs, and matched forward and reverse pairs for use as a mixer (first detector) in K-band equipment. This drawing may be used as a substitute for...

JIS B 6611 - Green Sand Mixer
August 1, 1991 - JSA
A description is not available for this item.
OO-M-2897 - MIXER, CONCRETE, TRUCK-MOUNTED
NPFC
A description is not available for this item.
MIL-M-28837 - MIXER STAGES, RADIO FREQUENCY
NPFC
A description is not available for this item.
MIL-M-37408 - MIXER, LABORATORY, HIGH INTENSITY
NPFC
A description is not available for this item.
MIL-M-28837/8 - MIXER STAGES RAIO FREQUENCY
NPFC
A description is not available for this item.
MIL-M-911 - MIXER, CONCRETE, TRUCK-MOUNTED
NPFC
A description is not available for this item.
MIL-M-48432 - MIXER PREAMPLIFIER: 10548160
NPFC
A description is not available for this item.
A-A-50140 - MIXER, FLUID, DESCRIPTION
NPFC
A description is not available for this item.
GG-M-500 - MIXER, DENTAL, CASTING, INVESTMENT
NPFC
A description is not available for this item.
MIL-L-63119 - LOCAL OSCILLATOR/MIXER HYBRID FOR XM122 FIRING DEVICE RECEIVER
April 11, 1977 - NPFC

This specification contains requirements not normally covered by the drawings and provides quality assurance provisions for the fabrication of parts, assembly and packing of one type of hybrid local oscillator/mixer for the XM122 firing device receiver.

A-A-59984 - MIXER, AUTOMATED, TRANSPORTABLE, NONSKID COATING
July 5, 2017 - NPFC

This commercial item description (CID) covers automated, transportable mixing equipment capable of mixing nonskid coatings, which are compliant to all types and compositions of MIL-PRF-24667, for application.

A-A-53638 - MIXER, DENTAL CASTING INVESTMENT (MECHANICAL)
NPFC
A description is not available for this item.
GB/T 26408 - Chinese Language - CONCRETE TRUCK MIXER
ANSI
A description is not available for this item.
MIL-M-375 - MIXER,ASPHALT,DIESEL-ENGINE-DRIVEN
NPFC
A description is not available for this item.
MIL-M-52801 - MIXER,PHOTOGRAPHIC CHEMICALS,MOTOR DRIVEN
NPFC
A description is not available for this item.
MIL-H-11898 - HEATER, CONCRETE MIXER: HOT WATER
NPFC
A description is not available for this item.
IETF RFC 2163 - Using the Internet DNS to Distribute MIXER Conformant Global Address Mapping (MCGAM)
January 1, 1998 - IETF

This memo is the complete technical specification to store in the Internet Domain Name System (DNS) the mapping information (MCGAM) needed by MIXER conformant e-mail gateways and other tools to map RFC822 domain names into X.400 O/R names and vice versa. Mapping information can be managed in...

Advertisement