This document specifies requirements for electrically heated steam boilers manufactured from stainless steel specifically dedicated for generating steam for sterilizers and disinfectors. This document covers only steam boilers that are heated by immersion heaters...
This document specifies requirements for electrically heated steam boilers manufactured from stainless steel specifically dedicated for generating steam for sterilizers and disinfectors. This document covers only steam boilers that are heated by immersion heaters...
NOTE: This guide specification covers the requirements for steam boilers and related equipment for capacities from 150 to 5275 kW 500,000 to 18,000,000 Btu/Hr.
NOTE: This guide specification covers the requirements for packaged steam boilers and equipment with gross outputs over 5275 kW 18,000,000 Btu's per hour.
This specification covers the requirements of light-oil fired, low pressure steam, vertical firetube boilers. The boilers covered by this specification shall be of the following sizes as specified (see 6.2): Sizes. Size 1 - Up to 320,000 British thermal units per hour (Btu/hr)...
This specification covers oil fired natural circulation water tube boilers, and their appurtenances, for generating steam for propulsion of Naval ships.
This specification covers packaged type oil-fired natural-circulation water-tube type boilers of 2-drum, single uptake design with burner, all necessary appurtenances, controls, and auxiliary equipment mounted as an integral unit on a steel base so as to make a complete, self-contained...
Narrow Your Results