loading
ABMA STEAM - STEAM: ITS GENERATION AND USE
ABMA/BOIL
A description is not available for this item.
ASME STEAM PROPERTIES - ASME STEAM PROPERTIES: FOR INDUSTRIAL USE
ASME
A description is not available for this item.
ASME STEAM TABLES - ASME STEAM TABLES
ASME
A description is not available for this item.
PIPELINE SAFETY - PIPELINE SAFETY REGULATIONS
DOT
A description is not available for this item.
HI PIPE FRICTION MANUAL - HI PIPE FRICTION MANUAL
HI/HYDRAUL
A description is not available for this item.
ASTM F1743-25 - Standard Practice for Rehabilitation of Existing Pipelines and Conduits by Pulled-in-Place Installation of Cured-in-Place Thermosetting Resin Pipe (CIPP)
May 1, 2025 - ASTM International

1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (2?in. to 96 in. (5?cm to 244 cm) diameter) by the pulled-in-place installation of a resin-impregnated, flexible fabric tube into an existing conduit and secondarily inflated through the inversion of a...

ASTM F1743-24 - Standard Practice for Rehabilitation of Existing Pipelines and Conduits by Pulled-in-Place Installation of Cured-in-Place Thermosetting Resin Pipe (CIPP)
November 1, 2024 - ASTM International

1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (2?in. to 96 in. (5?cm to 244 cm) diameter) by the pulled-in-place installation of a resin-impregnated, flexible fabric tube into an existing conduit and secondarily inflated through the inversion of a...

ASTM F1216-24a - Standard Practice for Rehabilitation of Existing Pipelines and Conduits by the Inversion and Curing of a Resin-Impregnated Tube
November 1, 2024 - ASTM International

1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (2?in. to 108?in. diameter) by the installation of a resin-impregnated, flexible tube which is inverted into the existing conduit by use of a hydrostatic head or air pressure. The resin is cured by...

ASTM F1216-24 - Standard Practice for Rehabilitation of Existing Pipelines and Conduits by the Inversion and Curing of a Resin-Impregnated Tube
July 1, 2024 - ASTM International

1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (2?in. to 108?in. diameter) by the installation of a resin-impregnated, flexible tube which is inverted into the existing conduit by use of a hydrostatic head or air pressure. The resin is cured by...

ASTM F1743-22 - Standard Practice for Rehabilitation of Existing Pipelines and Conduits by Pulled-in-Place Installation of Cured-in-Place Thermosetting Resin Pipe (CIPP)
November 15, 2022 - ASTM International

1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (2?in. to 96 in. (5?cm to 244 cm) diameter) by the pulled-in-place installation of a resin-impregnated, flexible fabric tube into an existing conduit and secondarily inflated through the inversion of a...

ASTM F2019-22 - Standard Practice for Rehabilitation of Existing Pipelines and Conduits by the Pulled in Place Installation of Glass Reinforced Plastic Cured-in-Place (GRP-CIPP) Using the UV-Light Curing Method
November 15, 2022 - ASTM International

1.1 This practice covers the procedures for the reconstruction of pipelines and conduits (4?in. to 72 in. (100?mm to 1830 mm) diameter) by the pulled-in place installation of a resin-impregnated, glass fiber tube into an existing pipe or conduit followed by its inflation with compressed air...

ASTM F1216-22 - Standard Practice for Rehabilitation of Existing Pipelines and Conduits by the Inversion and Curing of a Resin-Impregnated Tube
August 15, 2022 - ASTM International

1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (2?in. to 108?in. diameter) by the installation of a resin-impregnated, flexible tube which is inverted into the existing conduit by use of a hydrostatic head or air pressure. The resin is cured by...

ASTM F1743-21 - Standard Practice for Rehabilitation of Existing Pipelines and Conduits by Pulled-in-Place Installation of Cured-in-Place Thermosetting Resin Pipe (CIPP)
November 1, 2021 - ASTM International

1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (2?in. to 96 in. (5?cm to 244 cm) diameter) by the pulled-in-place installation of a resin-impregnated, flexible fabric tube into an existing conduit and secondarily inflated through the inversion of a...

ASTM F1216-21 - Standard Practice for Rehabilitation of Existing Pipelines and Conduits by the Inversion and Curing of a Resin-Impregnated Tube
November 1, 2021 - ASTM International

1.1 This practice describes the procedures for the reconstruction of pipelines and conduits (2?in. to 108?in. diameter) by the installation of a resin-impregnated, flexible tube which is inverted into the existing conduit by use of a hydrostatic head or air pressure. The resin is cured by...

ASTM F1545-15a(2021) - Standard Specification for Plastic-Lined Ferrous Metal Pipe, Fittings, and Flanges
July 1, 2021 - ASTM International

This specification covers factory-made plastic-lined ferrous metal pipe, fittings, and flanges for conveying corrosive fluids. Lining material shall be made from a resin that conforms to the requirements of this specification. Other requirements include mechanical properties, specific...

MIL-DTL-1183 - FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING, GENERAL SPECIFICATION FOR
August 20, 2019 - NPFC

Scope. This specification covers pipe fittings of cast bronze with at least one end for silver-brazing into steam, air, oil, or water piping systems.

ASTM C1847-21 - Standard Specification for Direct Buried Pre-Insulated and Jacketed Polyurethane Bonded Low Temperature Hot Water Piping Systems
May 1, 2021 - ASTM International

1.1 This specification covers direct buried underground pre-insulated, hot water piping systems with an upper temperature limit of 250 °F (121 °C) used to convey pressurized fluids for district heating. In the pre-insulated pipe industry and in this standard, this temperature range is called...

Advertisement