loading
DS/EN 285 - Sterilization – Steam sterilizers – Large sterilizers
January 5, 2016 - DS

This European Standard specifies requirements and the relevant tests for large steam sterilizers primarily used in health care for the sterilization of medical devices and their accessories contained in one or more sterilization modules. The test loads described in this...

DSF/EN 285/FPRA1 - Sterilization – Steam sterilizers – Large sterilizers
DS

This European Standard specifies requirements and the relevant tests for large steam sterilizers primarily used in health care for the sterilization of medical devices and their accessories contained in one or more sterilization modules. The test loads described in this...

AAMI ST55 - Table-top steam sterilizers
January 1, 2016 - AAMI

General This standard applies to steam sterilizers that are intended for use in health care facilities and that have a volume less than or equal to 56.63 liters (2 cubic feet [ft3]). NOTE-For purposes of this standard, health care facilities refers to hospitals, nursing homes,...

DS/EN 13060 - Small steam sterilizers
November 12, 2018 - DS

This European Standard specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are likely to come into contact with blood or body fluids. This European Standard...

AAMI ST8 - Hospital steam sterilizers
January 1, 2013 - AAMI

General This standard applies to steam sterilizers that are intended for use in hospitals and other health care facilities and that have a volume greater than 56.63 liters (L) (2 cubic feet [ft3]). NOTE-For purposes of this standard, health care facilities means hospitals, nursing...

DIN EN 13060 - Small steam sterilizers (includes Amendment :2018)
February 1, 2019 - DIN

This European Standard specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are likely to come into contact with blood or body fluids. This European Standard...

A-A-51218 - TEST PACK, AIR REMOVAL, STEAM STERILIZER
NPFC
A description is not available for this item.
CSA Z314.7 - Steam Sterilizers for Health Care Facilities
September 1, 2003 - CSA

This Standard applies to (a) steam sterilizers that (i) have a chamber volume of 42.5 L (1.5 ft3) or greater; and (ii) are intended for use in health care facilities; (b) emergency (flash) sterilizers; and (c) washer-disinfectors (when used in sterilizer mode). Notes:...

DS/EN 12347 - Biotechnology - Performance criteria for steam sterilizers and autoclaves
June 17, 1998 - DS

This European Standard specifies performance criteria for the steam sterilizer and autoclave used for the destruction and prevention of release of microorganisms used in biotechnological processes.

AENOR UNE-EN 285 ENG - Sterilization - Steam sterilizers - Large sterilizers
July 27, 2016 - AENOR
A description is not available for this item.
AENOR UNE-EN 285 - Sterilization - Steam sterilizers - Large sterilizers
July 27, 2016 - AENOR
A description is not available for this item.
DIN EN 285 - Sterilization - Steam sterilizers - Large sterilizers
May 1, 2016 - DIN
A description is not available for this item.
SN EN 285 - Sterilization - Steam sterilizers - Large sterilizers
March 1, 2016 - SNV
A description is not available for this item.
BS EN 285 - Sterilization - Steam sterilizers - Large sterilizers
January 31, 2016 - BSI
A description is not available for this item.
PREN 285 - STERILIZATION - STEAM STERILIZERS - LARGE STERILIZERS
BSI
A description is not available for this item.
AENOR UNE-EN 13060 ENG - Small steam sterilizers
May 27, 2015 - AENOR
A description is not available for this item.
BS EN 13060 - Small steam sterilizers
December 31, 2014 - BSI
A description is not available for this item.
PREN 13060 - SMALL STEAM STERILIZERS
BSI
A description is not available for this item.
CSA CAN3-Z314.7 - STEAM STERILIZERS FOR HOSPITALS
CSA
A description is not available for this item.
BS 3281 - Specification for Rectangular Metal Boxes for Use in High Vacuum Steam Sterilizers
October 19, 1960 - BSI

Stainless steel or brass for holding dressings, surgical rubber gloves, etc. Two sizes allow loading of sterilizing chamber to make best use of space in pressure steam sterilizers to BS 3220.

Advertisement