loading
PIP PNE00004 - Steam Trap Guidelines
July 1, 2016 - PIP

This Practice provides guidelines for selection, design, layout and installation of steam traps. Purpose This Practice provides guidelines for steam traps.

MIL-T-29027 - TRAINING AID; IMPULSE STEAM TRAP
March 13, 1972 - NPFC

This specification establishes the requirements for the design and fabrication of an enlarged scale training aid of the Impulse Type Steam Trap. This item has been designated by the Naval Training Device Center, as Device 29GD1 for Navy Procurement. (see 6.2).

ASME PTC 39 - Steam Traps
November 11, 2005 - ASME

This Code covers steam traps which are devices used for removing condensate and noncondensibles from steam systems.

DS/ISO 6704 - Automatic steam traps - Classification
January 1, 1982 - DS

The standard classifies automatic steam traps according to their mode of actuation: - mechanical traps, - thermostatic traps, - thermodynamic traps.

DS/EN 26704 - Automatic steam traps - Classification
November 24, 1992 - DS

The standard classifies automatic steam traps according to t heir mode of actuation: - mechanical traps, - thermostatic t raps, - thermodynamic traps.

MIL-T-82300/16 - TRANSPARENCY, ANIMATED, STEAM TRAP, LIQUID EXPANSION TYPE
August 15, 1969 - NPFC

This specification covers the requirements for an animated transparency of a liquid expansion type of steam trap. This item has been designated by the Naval Training Device Center as Device 29HS8 for Navy procurement.

ISO 6553 - Automatic steam traps - Marking
December 15, 2016 - ISO

This document specifies mandatory and optional markings for automatic steam traps.

FCI 13-1 - Determining Condensate Loads To Size Steam Traps
January 1, 2016 - FCI

Many steam trap manufacturers design and test steam trap flow capacities to stringent standards. Steam trap hot condensate flow capacities can be measured in accordance with ANSI/ASME PTC 39 or ISO 7842 standards. Steam trap manufacturers...

MIL-T-2118 - TRAP, STEAM, ANGLE, THERMOSTATIC
August 22, 1990 - NPFC

This specification covers the requirements for thermostatic steam traps for services up to 100 pounds per square inch (lb/in2).

FCI 85-1 - Standard for Production Testing for Steam Traps
January 1, 2011 - FCI

This standard specifies production and performance tests that are considered applicable to steam traps. These tests may be conducted to ensure the correct functioning of a steam trap or to evaluate the performance of particular designs, either currently in production or...

DIN EN ISO 6553 - Automatic steam traps - Marking (ISO 6553:2016)
May 1, 2017 - DIN

This document specifies mandatory and optional markings for automatic steam traps.

DS/EN ISO 6553 - Automatic steam traps – Marking (ISO 6553:2016)
January 23, 2017 - DS

ISO 6553:2016 specifies mandatory and optional markings for automatic steam traps.

DS/EN 27841 - Automatic steam traps – Determination of steam loss – Test methods
December 16, 1993 - DS

The standard specifies two test methods to determine the steamloss of automatic steam traps to ISO 6552. The object of these tests is to determine the amount of live steam, if any, that is lost through the steam trap.

FCI 69-1 - Pressure Rating Standard for Steam Traps
January 1, 2017 - FCI

The standard provides the minimum requirements for the design, fabrication, pressure rating, and marking of pressure containing housings for steam traps.

BS ISO 6552 - Automatic steam traps - Definition of technical terms
December 31, 1980 - BSI

Specifies precise definitions for technical terms and expressions which are commonly used to describe with a certain accuracy an automatic steam trap under operating conditions.

FCI 87-1 - Classification and Operating Principles of Steam Traps
January 1, 2017 - FCI

This standard is for the purpose of establishing and illustrating various classifications of Steam Traps in accordance with their basic principles of operation. This standard does not attempt to define details of conception or construction.

ASTM F1139 - Standard Specification for Steam Traps and Drains
February 26, 1988 - ASTM

This specification2 provides the minimum requirements for the design, fabrication, pressure rating, marking, and testing of steam traps and drains. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI...

UFGS-23 22 13.35 40 - STEAM TRAPS
ARMY
A description is not available for this item.
ASTM F1139-88(2024) - Standard Specification for Steam Traps and Drains
July 1, 2024 - ASTM International

This specification provides the minimum requirements for the design, fabrication, pressure rating, marking, and testing of steam traps and drains. Hydrostatic proof test, hydrostatic production shell test, steam production shell test, air production shell test, operational...

ASTM F1139-88(2019) - Standard Specification for Steam Traps and Drains
December 1, 2019 - ASTM International

This specification provides the minimum requirements for the design, fabrication, pressure rating, marking, and testing of steam traps and drains. Hydrostatic proof test, hydrostatic production shell test, steam production shell test, air production shell test, operational...

Advertisement